ValueTronics International, Inc. Datasheets for Ground Resistance Testers

Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth.
Ground Resistance Testers: Learn more

Product Name Notes
The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements...
The 1623-2 KIT is a ground from Fluke. Features: A unique earth ground tester that performs fast, accurate testing with and without stakes Tests 3- and 4-pole fall-of-potential, and 4-pole...
The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 1625-2 is an earth ground tester from Fluke. Additional Features: 3-and 4-pole Fall of Potential, earth resistance loop testing 4-pole Soil Resistivity testing Selective earth ground rod testing using...
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19572 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 230415 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 230425 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 230425 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 250586-KIT is a ground from Megger. Features: For performing earth resistance tests with DET4T Series Includes four test leads, ground rods, and padded case for instrument and accessories Accessories:...
The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 2955 is a hipot from Slaughter. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,...
The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The 4045 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 620L is a hipot from Associated Research. Features: Test operators can configure the 620L to perform all eight required Line Leakage tests Leakage current readings can be monitored using...
The 7500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 8106 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 880PL-A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to...
The DET14C (1000-761) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter...
The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mΩ – ideal for large earthing systems High accuracy for earth electrode and soil resistivity...
The DET2/2 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The DET24C (1007-331) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter...
The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit...
The DET3TD is a digtal ground tester from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake...
The DET4TD2 (1000-347) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable...
The DET4TR2 (1000-324) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable...
The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The EQUITEST5071 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GCT-9040 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9601 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9602 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9603 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9612 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9803 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9804 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9903A is a hipot from Instek. Features: AC 500VA AC/DC Withstanding Voltage/Insulation Tester 500VA AC Test Capacity 240x64 Ice Blue Dot Matrix LCD Sweep Function for DUT Characteristic Analysis...
The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GUARDIAN 1030 is a hipot from QuadTech. Features: IR Measurements from 100kΩ to 50GΩ, Voltage: 50 to 1000VDC Measure Real and Total Current Meet UL, CSA, TUV, VDE, CE...
The GUARDIAN 1030S is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 1030S is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 12KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 20KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 6000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The H301B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The M1088 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M30 is a hipot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M71 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The M72 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The M75 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG2 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG3 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MIT510/2 is a hipot from Megger. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,...
The MJ159 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The T2000 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The TOS6100 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS6200 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V71 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot,...
The ZG47 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...