B&K Precision Oscilloscope Probes PR-55

Description
"1000:1 Voltage Probe 50MHz 80.000"" (2032.00mm) Yellow Oscilloscope Probe Test Lead 100M Input Resistance 10000V (10kV)"
Request a Quote Datasheet
Description
"1000:1 Voltage Probe 50MHz 80.000"" (2032.00mm) Yellow Oscilloscope Probe Test Lead 100M Input Resistance 10000V (10kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKPR-55-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKPR-55-ND
Oscilloscope Probes BKPR-55-ND
"1000:1 Voltage Probe 50MHz 80.000"" (2032.00mm) Yellow Oscilloscope Probe Test Lead 100M Input Resistance 10000V (10kV)"

"1000:1 Voltage Probe 50MHz 80.000"" (2032.00mm) Yellow Oscilloscope Probe Test Lead 100M Input Resistance 10000V (10kV)"

Buy Now Datasheet
High Voltage Oscilloscope Probe, 10Kv, 50Mhz; Oscilloscope Probe Function B&k Precision - 22C6821 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Oscilloscope Probe, 10Kv, 50Mhz; Oscilloscope Probe Function B&k Precision
22C6821
High Voltage Oscilloscope Probe, 10Kv, 50Mhz; Oscilloscope Probe Function B&k Precision 22C6821
HIGH VOLTAGE OSCILLOSCOPE PROBE, 10KV, 50MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:50MHz; Input Voltage Max:10kV; Test Probe Attenuation:1000:1; For Use With:BK Precision Oscilloscopes; Product Range:- RoHS Compliant: Yes

HIGH VOLTAGE OSCILLOSCOPE PROBE, 10KV, 50MHZ; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:50MHz; Input Voltage Max:10kV; Test Probe Attenuation:1000:1; For Use With:BK Precision Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - PR-55 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PR-55
Voltage Probe PR-55
The PR-55 is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: X1000 Attenuation 100M ohms / 1pF Input Impedance 50 MHz Bandwidth 80" (2.0m) Cable Length The BK Precision PR-55 High-Voltage Oscope Probe, 10kV, 50 MHz includes a full accessory kit with a Spring Hook, Replacement Tip and BNC Adapter. The PR55 is the perfect accessory for oscilloscopes like the BK 2160A.

The PR-55 is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • X1000 Attenuation
  • 100M ohms / 1pF Input Impedance
  • 50 MHz Bandwidth
  • 80" (2.0m) Cable Length

The BK Precision PR-55 High-Voltage Oscope Probe, 10kV, 50 MHz includes a full accessory kit with a Spring Hook, Replacement Tip and BNC Adapter. The PR55 is the perfect accessory for oscilloscopes like the BK 2160A.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKPR-55-ND 22C6821 PR-55
Product Name Oscilloscope Probes High Voltage Oscilloscope Probe, 10Kv, 50Mhz; Oscilloscope Probe Function B&k Precision Voltage Probe
Attenuation Factor 1000X
Bandwidth 50 MHz 50 MHz 50 MHz
Input Resistance 100 Mohms
Input Capacitance 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Needle Tip Probe to Meter Banana Plug, 20 AWG PVC Coil Cord Test Lead - 60534C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details