Tektronix, Inc. Differential Probe P80318

Description
The P80318 is a 18 GHz differential probe from Tektronix. Features: 18 GHz Bandwidth Direct in Circuit TDR Testing Reliable and Repeatable Resolution of Impedance Variations to 0.12" Adjustable Probe Pitch from 0.5 mm to 4.2 mm Probing of Fully Balanced Differential Signals Without Ground Contact Double Cushioning Design Enables Probe Tips to Maintain Proper DUT Contact Protects Sampling Module from Static Damage when Used with Two 80A02 Modules Accessories: 18 GHz bandwidth 50 ω odd mode input impedance (100 ω differential impedance) Differential passive handheld probe with one set of two precision SMA cables Soft storage case User manual Three replaceable ground shorting straps Applications: Circuit Board Controlled Impedance Testing (TDR) Loss Tangent Measurements for Differential Transmission Lines Failure Analysis of PCB with or Without Components Mounted Package Impedance Testing (TDR) Description: The P80318 is an 18 GHz 100 ω input impedance differential TDR hand probe. This probe enables high fidelity impedance measurements of differential transmission lines. The adjustable probe pitch enables a wide variety of differential line spacing and impedances. The P80318 probe also includes two precision SMA cables with parallel control lines that provide the 80A02 the control for EOS/ESD protection.
Datasheet
Description
The P80318 is a 18 GHz differential probe from Tektronix. Features: 18 GHz Bandwidth Direct in Circuit TDR Testing Reliable and Repeatable Resolution of Impedance Variations to 0.12" Adjustable Probe Pitch from 0.5 mm to 4.2 mm Probing of Fully Balanced Differential Signals Without Ground Contact Double Cushioning Design Enables Probe Tips to Maintain Proper DUT Contact Protects Sampling Module from Static Damage when Used with Two 80A02 Modules Accessories: 18 GHz bandwidth 50 ω odd mode input impedance (100 ω differential impedance) Differential passive handheld probe with one set of two precision SMA cables Soft storage case User manual Three replaceable ground shorting straps Applications: Circuit Board Controlled Impedance Testing (TDR) Loss Tangent Measurements for Differential Transmission Lines Failure Analysis of PCB with or Without Components Mounted Package Impedance Testing (TDR) Description: The P80318 is an 18 GHz 100 ω input impedance differential TDR hand probe. This probe enables high fidelity impedance measurements of differential transmission lines. The adjustable probe pitch enables a wide variety of differential line spacing and impedances. The P80318 probe also includes two precision SMA cables with parallel control lines that provide the 80A02 the control for EOS/ESD protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P80318 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P80318
Differential Probe P80318
The P80318 is a 18 GHz differential probe from Tektronix. Features: 18 GHz Bandwidth Direct in Circuit TDR Testing Reliable and Repeatable Resolution of Impedance Variations to 0.12" Adjustable Probe Pitch from 0.5 mm to 4.2 mm Probing of Fully Balanced Differential Signals Without Ground Contact Double Cushioning Design Enables Probe Tips to Maintain Proper DUT Contact Protects Sampling Module from Static Damage when Used with Two 80A02 Modules Accessories: 18 GHz bandwidth 50 ω odd mode input impedance (100 ω differential impedance) Differential passive handheld probe with one set of two precision SMA cables Soft storage case User manual Three replaceable ground shorting straps Applications: Circuit Board Controlled Impedance Testing (TDR) Loss Tangent Measurements for Differential Transmission Lines Failure Analysis of PCB with or Without Components Mounted Package Impedance Testing (TDR) Description: The P80318 is an 18 GHz 100 ω input impedance differential TDR hand probe. This probe enables high fidelity impedance measurements of differential transmission lines. The adjustable probe pitch enables a wide variety of differential line spacing and impedances. The P80318 probe also includes two precision SMA cables with parallel control lines that provide the 80A02 the control for EOS/ESD protection.

The P80318 is a 18 GHz differential probe from Tektronix.

Features:

  • 18 GHz Bandwidth
  • Direct in Circuit TDR Testing
  • Reliable and Repeatable
  • Resolution of Impedance
  • Variations to 0.12"
  • Adjustable Probe Pitch from
  • 0.5 mm to 4.2 mm
  • Probing of Fully Balanced
  • Differential Signals Without
  • Ground Contact
  • Double Cushioning Design
  • Enables Probe Tips to Maintain
  • Proper DUT Contact
  • Protects Sampling Module from
  • Static Damage when Used with
  • Two 80A02 Modules

Accessories:

  • 18 GHz bandwidth 50 Ω odd mode input impedance (100 Ω differential impedance)
  • Differential passive handheld probe with one set of two precision SMA cables
  • Soft storage case
  • User manual
  • Three replaceable ground shorting straps

Applications:

  • Circuit Board Controlled
  • Impedance Testing (TDR)
  • Loss Tangent Measurements for
  • Differential Transmission Lines
  • Failure Analysis of PCB with or
  • Without Components Mounted
  • Package Impedance Testing (TDR)

Description:

The P80318 is an 18 GHz 100 Ω input impedance differential TDR hand probe. This probe enables high fidelity impedance measurements of differential transmission lines. The adjustable probe pitch enables a wide variety of differential line spacing and impedances. The P80318 probe also includes two precision SMA cables with parallel control lines that provide the 80A02 the control for EOS/ESD protection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P80318
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XH Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 635XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details