ValueTronics International, Inc. Datasheets for CompactPCI and PXI Products
CompactPCI and PXI products are a general search form that covers peripherals that use the CompactPCI (cPCI) and PXI bus standards. CompactPCI and PXI products include switches, extenders, controllers, processors and interface adapters. More detailed search forms are available for specific areas.
CompactPCI and PXI Products: Learn more
| Product Name | Notes |
|---|---|
| The PXI-1000B is a pxi from National Instruments. Additional Features: 8 slots for 3U modules -- PXI and CompactPCI Ideal for bench-top, rack-mount, or portable applications Filtered, forced-air cooling 10... | |
| The PXI-1002 is a pxi from National Instruments. Additional Features: Low-cost, compact 4-slot chassis 170 W power supply with universal AC input Optional side handle and feet kit for portability... | |
| The PXI-1025 is a pxi from National Instruments. Additional Features: Compact Size Rugged Dual-Chassis Structure 10.4 Active Matrix LCD Filtered Forced-Air Cooling 8 Peripheral Slots for 3U PXI Operating Temperature:... | |
| The PXI-1044 is a pxi from National Instruments. Additional Features: High-performance 14-slot PXI chassis Low-jitter (<5 ps) 10 MHz reference clock External 10 MHz reference clock with BNC I/O connectors... | |
| The PXI-1045 is a pxi from National Instruments. Additional Features: 18 slot Universal AC PXI Chassis Extended 0 to 55 °C operating temperature Removable, high-performance 600 W power supply with... | |
| The PXI-2503 is a pxi from National Instruments. Additional Features: 48-Channel, 1-,2-, or 4-Wire, Electromechanical PXI Multiplexer Switch Module Typical bandwidth: ≥ 10 MHz (50 Ω termination) Maximum switching voltage:... | |
| The PXI-2597 is a pxi from National Instruments. Additional Features: 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR... | |
| The PXI-2599 is a pxi from National Instruments. Additional Features: 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR... | |
| The PXI-4071 is a pxi from National Instruments. Additional Features: Industry's most accurate 7½-digit digital multimeter Voltage measurements from ±10 nV to 1000 VDC (700 VAC) 8 DC current ranges... | |
| The PXI-4130 is a pxi from National Instruments. Additional Features: SMU Channel ±20 V, 2 A, isolated output 4-quadrant operation - up to 10 W sinking Remote (4-wire) sense 5... | |
| The PXI-5102 is a pxi from National Instruments. Additional Features: ±50 mV to ±5 V input range 2 channels simultaneously sampled; 15 MHz bandwidth 20 MS/s real-time and 1 GS/s... | |
| The PXI-5112 is a pxi from National Instruments. Additional Features: Resolution: 8 bits Bandwidth (–3 dB): 100 MHz max; 20 MHz typical with bandwidth limit enabled Number of channels: 2... | |
| The PXI-5122 is a pxi from National Instruments. Additional Features: 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope 2 channels simultaneously sampled at 14-bit resolution 100 MS/s real-time and 2.0 GS/s... | |
| The PXI-5142 is a pxi from National Instruments. Additional Features: 100 MS/s real-time, up to 2.0 GS/s equivalent-time sampling 14-bit resolution on 2 simultaneously sampled channels 100 MHz bandwidth with... | |
| The PXI-5441 is a pxi from National Instruments. Additional Features: Carrier frequencies up to 43 MHz with 355 nHz resolution Quadrature digital upconversion FIR and CIC interpolation filters 16-bit resolution,... | |
| The PXI-5600 is a pxi from National Instruments. Additional Features: 9 kHz to 2.7 GHz 20 MHz Real-Time Bandwidth High-Stability OCXO Timebase >80 dB Spurious-Free Dynamic Range <-135 dBm/Hz Average... | |
| The PXI-5610 is a pxi from National Instruments. Additional Features: 250 kHz to 2.7 GHz 130 dB adjustable gain High-stability OCXO timebase 20 MHz real-time bandwidth The NI PXI-5610 is... | |
| The PXI-5690 is a pxi from National Instruments. Additional Features: 2-channel fixed or programmable gain with bypass -165 dBm/Hz extended noise floor for NI PXI-5660 30 dB fixed gain on... | |
| The PXI-6031E is a pxi from National Instruments. Additional Features: Sampling Rate: 100 kS/s Resolution: 16-Bit 64 Analog Input Multifunction DAQ Two 16-bit analog outputs; 8 digital I/O lines; two... | |
| The PXI-6040E is a pxi from National Instruments. Additional Features: 16 or 64 analog inputs at up to 1.25 MS/s, 12 or 16-bit resolution 2 analog outputs at up to... | |
| The PXI-6071E is a pxi from National Instruments. Additional Features: Sample Rate: 1.25 MS/s Resolution: 12-Bit 64 Analog Input Multifunction DAQ The National Instruments PXI-6071E, 64 Analog Input Multifunction DAQ... | |
| The PXI-6280 is a pxi from National Instruments. Additional Features: 24 digital I/O; two 32-bit, 80 MHz counters Correlated DIO (8 clocked lines, 10 MHz); analog and digital triggering NI-MCal... | |
| The PXI-6508 is a pxi from National Instruments. Additional Features: 96 static digital I/O lines (5 V/TTL) in 8-bit ports Unidirectional and bidirectional I/O Known power-up states 2-wire handshake capability... | |
| The PXI-6509 is a pxi from National Instruments. Additional Features: 96 bidirectional digital I/O lines, 5 V TTL/CMOS (line direction selectable on an 8-bit port basis) High-current drive (24 mA... | |
| The PXI-6527 is a pxi from National Instruments. Additional Features: 24 optically isolated inputs (0-28 VDC) 24 isolated, solid-state relay outputs (0-60 VDC, 0-30 Vrms) Switch up to 120 mA... | |
| The PXI-6533 is a pxi from National Instruments. Additional Features: 20 MHz (80 Mbytes/s) maximum transfer rate 32 digital (5 V TTL/CMOS) input/output lines 8, 16, or 32-bit transfers Start... | |
| The PXI-6534 is a pxi from National Instruments. Additional Features: 32 (5 V/TTL) digital I/O lines 32 MB on-board memory per data path For PXI/CompactPCI systems NI-DAQ driver with configuration... | |
| The PXI-6541 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate Compatibility with 5.0, 3.3, 2.5, and 1.8 V (software-selectable ) 32 channels with per-channel direction... | |
| The PXI-6551 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps 20 channels with per... | |
| The PXI-6552 is a pxi from National Instruments. Additional Features: 100 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps (VOH, VIH, VOL and... | |
| The PXI-6561 is a pxi from National Instruments. Additional Features: 200 Mb/s maximum data rate in double data rate (DDR) mode 100 MHz maximum clock rate LVDS Signaling for fast... | |
| The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2... | |
| The PXI-7830R is a pxi from National Instruments. Additional Features: 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V 4 analog outputs, independent update rates... | |
| The PXI-8156B is a pxi from National Instruments. Additional Features: 6 GB hard drive, minimum Real-time headless embedded PXI controller 10BaseT Ethernet and GPIB (IEEE 488.2) interface 2 serial ports,... | |
| The PXI-8175 is a pxi from National Instruments. Additional Features: 866 MHz Processor 64 MB-512 MB RAM 15 GB-40 GB Hard Drive Floppy Drive Installed GPIB, PS/2 Keyboard/Mouse, 2 USB,... | |
| The PXI-8176 is a pxi from National Instruments. Additional Features: 1.26 GHz Pentium III processor 128 MB SDRAM standard, 512 MB maximum Integrated hard-drive, USB, Ethernet, GPIB, and other peripherals... | |
| The PXI-8196 is a pxi from National Instruments. Additional Features: 50 percent higher performance than the NI PXI-8187 512 MB (2 x 256 MB DIMMs) dual-channel DDR2 RAM standard, 2... | |
| The PXI-8360 is a pxi from National Instruments. Additional Features: Direct laptop control of PXI/CompactPCI Software transparent link that requires no programming Sustained throughput up to 110 MB/s Cabling up... | |
| The PXI-8420 is a pxi from National Instruments. Additional Features: Compatible with standard PC serial port Full Windows 2000/NT/Me/9x Plug and Play compatibility for switchless configuration 2, 4, 8 or... | |
| The PXI-8421/8 is a pxi from National Instruments. Additional Features: 8 ports, RS-485 Compatible with standard PC serial port, Windows 2000/NT/9x Full Windows 2000/9x Plug and Play compatibility for switchless... | |
| The PXI-8461 is a pxi from National Instruments. Additional Features: Two ports PXI Trigger bus for timing and triggering Transfer rates 1 Mb/s maximum ISO 11898 physical layer Intel 80386EX... | |
| The PXI-8464 is a pxi from National Instruments. Additional Features: Dual Port CAN Interface 1 Port The interface board uses a 9-pin D-Sub connector to the CAN bus NI recommends... | |
| The PXIE-1062Q is a pxi from National Instruments. Additional Features: 4 PXI slots, 1 PXI Express system timing slot, and 2 PXI Express hybrid slots 354 W available power for... | |
| The PXIE-8106 is a pxi from National Instruments. Additional Features: 2.16 GHz Intel Core 2 Duo The National Instruments PXIE-8106 is a high-performance Intel Core 2 Duo T7400-based embedded controller... | |
| The ZT4421 is a pxi from Ztec. Additional Features: Channels: 2 Bits: 12 Bandwidth: 300 MHz Sample Rate: 500 MSa/s, 1 GSa/s interleaved Memory Depth: Depends on firmware options The... | |
| The ZT4441-PXI is a pxi from Ztec. Additional Features: Platform: PXI Class: M-Class Channels: 2 Resolution: 14 bit Bandwidth: 300 MHz Max Sample Rate: 800 MS/s Max Record Length: 256M... |