Teledyne LeCroy Voltage Probe PP063

Description
The PP063 is an 8 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 8 GHz, 10:1, 500 ω Passive Probe (x10) <0.5 pF capacitive loading The LeCroy PP063 is an 8 GHz, 500 ω Passive Probe for the LeCroy 9350C, 9354C, 9370C, 9374C, and 9384C Digital Oscilloscopes.
Description
The PP063 is an 8 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 8 GHz, 10:1, 500 ω Passive Probe (x10) <0.5 pF capacitive loading The LeCroy PP063 is an 8 GHz, 500 ω Passive Probe for the LeCroy 9350C, 9354C, 9370C, 9374C, and 9384C Digital Oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - PP063 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PP063
Voltage Probe PP063
The PP063 is an 8 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 8 GHz, 10:1, 500 ω Passive Probe (x10) <0.5 pF capacitive loading The LeCroy PP063 is an 8 GHz, 500 ω Passive Probe for the LeCroy 9350C, 9354C, 9370C, 9374C, and 9384C Digital Oscilloscopes.

The PP063 is an 8 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 8 GHz, 10:1, 500 Ω Passive Probe (x10)
  • <0.5 pF capacitive loading

The LeCroy PP063 is an 8 GHz, 500 Ω Passive Probe for the LeCroy 9350C, 9354C, 9370C, 9374C, and 9384C Digital Oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PP063
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details