Tektronix, Inc. Test Probes TAP3500

Description
Test Probes Active Probe 3.5GHz w/interface
Datasheet
Description
Test Probes Active Probe 3.5GHz w/interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TAP3500
Test Probes TAP3500
Test Probes Active Probe 3.5GHz w/interface

Test Probes Active Probe 3.5GHz w/interface

Buy Now Datasheet
Active Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 29M9089 - Newark, An Avnet Company
Chicago, IL, United States
Active Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
29M9089
Active Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 29M9089
ACTIVE PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:3.5GHz; Input Voltage Max:30V; Test Probe Attenuation:10:1; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes

ACTIVE PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:3.5GHz; Input Voltage Max:30V; Test Probe Attenuation:10:1; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Active Probe TAP3500
The TAP3500 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth (probe only): ≥3.5 GHz Attenuation (probe only): 10:1. Rise Time (probe only): <130 ps Input Capacitance: ≤0.8 pF. Input Resistance: 40 kω. Input Dynamic Range: –4 V to +4 V. Input Offset Range: –10 V to +10 V. Max Input Voltage (non-destruct): ±30 V (DC + pkAC). Propagation Delay: 5.3 ns Outstanding Electrical Performance High Probe Bandwidth Fast Probe Rise Time Excellent Signal Fidelity ≤0.8 pF Input Capacitance 40 kω Input Resistance –4 V to +4 V Input Dynamic Range –10 V to +10 V DC Input Offset Range ±30 V (DC + pkAC) Max Input Voltage (Non-Destruct) Versatile Mechanical Performance Small Compact Probe Head for Probing Small Geometry Circuit Elements DUT Attachment Accessories Enable Connection to SMDs as Small as 0.5 mm Pitch Robust Design for Reliability Easy to Use Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface Provides Automatic Units Scaling and Readout on the Oscilloscopes Display Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information and to Control Probe DC Offset Power Requirements TAP3500 is powered directly by the DPO7000 and DPO4000 Series Oscilloscopes using TekVPI probe interface. Recommended Oscilloscopes DPO7000 and DPO4000 Series Oscilloscopes with TekVPI probe interface. Applications Verification, Debug and Characterization of High-speed Designs Signal Integrity, Jitter and Timing Analysis Manufacturing Engineering and Test Signals with Voltage Swings Up to 8 Vpk-pk Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements. Active probes provide truer signal reproduction and fidelity for high frequency measurements. With our ultra-low input capacitance and unique interface, the TAP3500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI probe interface used on the DPO7000 and DPO4000 Series oscilloscopes, the TAP3500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems: Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kω input resistance Versatile DUT connectivity for attaching to small SMDs Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 3.5 GHz

The TAP3500 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth (probe only): ≥3.5 GHz
  • Attenuation (probe only): 10:1.
  • Rise Time (probe only): <130 ps
  • Input Capacitance: ≤0.8 pF.
  • Input Resistance: 40 kΩ.
  • Input Dynamic Range: –4 V to +4 V.
  • Input Offset Range: –10 V to +10 V.
  • Max Input Voltage (non-destruct): ±30 V (DC + pkAC).
  • Propagation Delay: 5.3 ns

Outstanding Electrical Performance

  • High Probe Bandwidth
  • Fast Probe Rise Time
  • Excellent Signal Fidelity
  • ≤0.8 pF Input Capacitance
  • 40 kΩ Input Resistance
  • –4 V to +4 V Input Dynamic Range
  • –10 V to +10 V DC Input Offset Range
  • ±30 V (DC + pkAC) Max Input Voltage (Non-Destruct)

Versatile Mechanical Performance

  • Small Compact Probe Head for Probing Small Geometry Circuit Elements
  • DUT Attachment Accessories Enable Connection to SMDs as Small as 0.5 mm Pitch
  • Robust Design for Reliability

Easy to Use

  • Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscopes Display
  • Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information and to Control Probe DC Offset

Power Requirements

  • TAP3500 is powered directly by the DPO7000 and DPO4000 Series Oscilloscopes using TekVPI probe interface.

Recommended Oscilloscopes

  • DPO7000 and DPO4000 Series Oscilloscopes with TekVPI probe interface.

Applications

  • Verification, Debug and Characterization of High-speed Designs
  • Signal Integrity, Jitter and Timing Analysis
  • Manufacturing Engineering and Test
  • Signals with Voltage Swings Up to 8 Vpk-pk

Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements. Active probes provide truer signal reproduction and fidelity for high frequency measurements. With our ultra-low input capacitance and unique interface, the TAP3500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs.

Specifically designed for use and direct connection to the TekVPI probe interface used on the DPO7000 and DPO4000 Series oscilloscopes, the TAP3500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems:

  • Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kΩ input resistance
  • Versatile DUT connectivity for attaching to small SMDs
  • Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 3.5 GHz
Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TAP3500 29M9089 TAP3500
Product Name Test Probes Active Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix Active Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - 204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details