Tektronix, Inc. Differential Probe P7513

Description
The P7513 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode – One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Applications: Examples Include, But Are Not Limited to: PCI-Express II, Serial ATA III, DDRII, FB-DIMM, Rambus, XAUI, 2*XAUI The P7513 is a 13 GHz probe providing one setup for three measurements without adjusting probe tip connections. Differential, Single Ended and Common Mode measurements can be accomplished using only one probe.
Datasheet
Description
The P7513 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode – One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Applications: Examples Include, But Are Not Limited to: PCI-Express II, Serial ATA III, DDRII, FB-DIMM, Rambus, XAUI, 2*XAUI The P7513 is a 13 GHz probe providing one setup for three measurements without adjusting probe tip connections. Differential, Single Ended and Common Mode measurements can be accomplished using only one probe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7513 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7513
Differential Probe P7513
The P7513 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode – One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Applications: Examples Include, But Are Not Limited to: PCI-Express II, Serial ATA III, DDRII, FB-DIMM, Rambus, XAUI, 2*XAUI The P7513 is a 13 GHz probe providing one setup for three measurements without adjusting probe tip connections. Differential, Single Ended and Common Mode measurements can be accomplished using only one probe.

The P7513 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

TriMode – One Setup, Three Measurements Without Adjusting Probe Tip Connections

  • Differential
  • Single-ended
  • Common Mode (Requires only One Probe vs. Conventional Probing Techniques)
  • Bandwidth: >13 GHz (typical)
  • Risetime 10% - 90%: <40 ps (guaranteed)
  • Risetime 20% - 80%: <28 ps (typical)

Applications:

  • Examples Include, But Are Not Limited to:
  • PCI-Express II, Serial ATA III, DDRII, FB-DIMM, Rambus, XAUI, 2*XAUI

The P7513 is a 13 GHz probe providing one setup for three measurements without adjusting probe tip connections. Differential, Single Ended and Common Mode measurements can be accomplished using only one probe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7513
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Meter Pin Plug, 22 AWG PVC Test Lead - 286M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1796838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details