Teledyne LeCroy Voltage Probe PP066

Description
The PP066 is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: DC to 7.5 GHz Risetime: < 47 ps Input C: < 0.25 pF Input R: 500 Ohm (÷10 cartridge) 1000 Ohm (÷20 cartridge) Maximum Voltage: 15 V RMS Cable Length: 1 m The PP066 is a high-bandwidth passive probe designed for the use with the WaveMaster and other high-bandwidth oscilloscopes that have 50 Ohm input termination.This very low capacitance probe provides an excellent solution for higher frequency applications,especia lly the probing of transmission lines with 20–100 Ohm impedance.
Datasheet
Description
The PP066 is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: DC to 7.5 GHz Risetime: < 47 ps Input C: < 0.25 pF Input R: 500 Ohm (÷10 cartridge) 1000 Ohm (÷20 cartridge) Maximum Voltage: 15 V RMS Cable Length: 1 m The PP066 is a high-bandwidth passive probe designed for the use with the WaveMaster and other high-bandwidth oscilloscopes that have 50 Ohm input termination.This very low capacitance probe provides an excellent solution for higher frequency applications,especia lly the probing of transmission lines with 20–100 Ohm impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - PP066 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PP066
Voltage Probe PP066
The PP066 is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: DC to 7.5 GHz Risetime: < 47 ps Input C: < 0.25 pF Input R: 500 Ohm (÷10 cartridge) 1000 Ohm (÷20 cartridge) Maximum Voltage: 15 V RMS Cable Length: 1 m The PP066 is a high-bandwidth passive probe designed for the use with the WaveMaster and other high-bandwidth oscilloscopes that have 50 Ohm input termination.This very low capacitance probe provides an excellent solution for higher frequency applications,especia lly the probing of transmission lines with 20–100 Ohm impedance.

The PP066 is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Bandwidth: DC to 7.5 GHz
  • Risetime: < 47 ps
  • Input C: < 0.25 pF
  • Input R: 500 Ohm (÷10 cartridge) 1000 Ohm (÷20 cartridge)
  • Maximum Voltage: 15 V RMS
  • Cable Length: 1 m

The PP066 is a high-bandwidth passive probe designed for the use with the WaveMaster and other high-bandwidth oscilloscopes that have 50 Ohm input termination.This very low capacitance probe provides an excellent solution for higher frequency applications,especially the probing of transmission lines with 20–100 Ohm impedance.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
PP066
Test Probes PP066
Test Probes 7.5 GHz Low Capacitance

Test Probes 7.5 GHz Low Capacitance

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number PP066 PP066
Product Name Voltage Probe Test Probes
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details