Cal Test Electronics, Inc. Oscilloscope Probes CT3133

Description
"10:1 Passive 350MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 350MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT3133-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT3133-ND
Oscilloscope Probes CT3133-ND
"10:1 Passive 350MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive 350MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3133
Test Probes CT3133
Test Probes Oprobe x10, Grey 350MHz, 1.2m

Test Probes Oprobe x10, Grey 350MHz, 1.2m

Buy Now Datasheet
Voltage Probe - CT3133 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
CT3133
Voltage Probe CT3133
The CT3133 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 350 MHz (-3 dB) bandwidth High impedance input (10 Mω/12 pF) 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CT3133 is a general purpose 350 MHz, 10x fixed attenuation oscilloscope probe.

The CT3133 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 350 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/12 pF)
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CT3133 is a general purpose 350 MHz, 10x fixed attenuation oscilloscope probe.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT3133-ND CT3133 CT3133
Product Name Oscilloscope Probes Test Probes Voltage Probe
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 350 MHz 350 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Hypo-Action XR Mini-Hook with Banana Socket - 8037 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Probes - 1253734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Banana jack
Operating Temperature -20 to 70 C (-4 to 158 F)
Approvals RoHS Compliant
View Details