Tektronix, Inc. Probe K18HW-E1

Description
The K18HW-E1 is a probe from Tektronix. Additional Features: 8x RJ-45 ports for 16 E1/DS1/J1 receivers (8x bi-directional links) High-impedance connection RJ-45 connectors with cables to adapt to all standards (Coax, Bantam, RJ-45, open ends) Supports ATM monitoring: HW-based AAL-2 and AAL-5 Reassembly HW-based Filters (VPI/VCI, UTRAN protocolspecific such as User Plane) IMA Inverse multiplexing for ATM Supports PCM monitoring: 512 Timeslots HW-Based HDLC Framing HW-based Filters (FISU, FISU and LSSU duplicates, Duplicated MSU due to PCR) The Tektronix K18HW-E1 probe connects to a PC via Fast/Gigabit Ethernet. The PC performs application measurements and acts as a data archive server. The K18 probes connect to the PC using 10/100/1000Base-T ports. Basic configurations with a laptop or desktop PC and one or two probes are suitable for most field troubleshooting and many design verification activities. In order to meet more demanding needs, larger configurations are made possible through the use of multiple probes, and are controlled by single or multiple users.
Datasheet
Description
The K18HW-E1 is a probe from Tektronix. Additional Features: 8x RJ-45 ports for 16 E1/DS1/J1 receivers (8x bi-directional links) High-impedance connection RJ-45 connectors with cables to adapt to all standards (Coax, Bantam, RJ-45, open ends) Supports ATM monitoring: HW-based AAL-2 and AAL-5 Reassembly HW-based Filters (VPI/VCI, UTRAN protocolspecific such as User Plane) IMA Inverse multiplexing for ATM Supports PCM monitoring: 512 Timeslots HW-Based HDLC Framing HW-based Filters (FISU, FISU and LSSU duplicates, Duplicated MSU due to PCR) The Tektronix K18HW-E1 probe connects to a PC via Fast/Gigabit Ethernet. The PC performs application measurements and acts as a data archive server. The K18 probes connect to the PC using 10/100/1000Base-T ports. Basic configurations with a laptop or desktop PC and one or two probes are suitable for most field troubleshooting and many design verification activities. In order to meet more demanding needs, larger configurations are made possible through the use of multiple probes, and are controlled by single or multiple users.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The K18HW-E1 is a probe from Tektronix. Additional Features: 8x RJ-45 ports for 16 E1/DS1/J1 receivers (8x bi-directional links) High-impedance connection RJ-45 connectors with cables to adapt to all standards (Coax, Bantam, RJ-45, open ends) Supports ATM monitoring: HW-based AAL-2 and AAL-5 Reassembly HW-based Filters (VPI/VCI, UTRAN protocolspecific such as User Plane) IMA Inverse multiplexing for ATM Supports PCM monitoring: 512 Timeslots HW-Based HDLC Framing HW-based Filters (FISU, FISU and LSSU duplicates, Duplicated MSU due to PCR) The Tektronix K18HW-E1 probe connects to a PC via Fast/Gigabit Ethernet. The PC performs application measurements and acts as a data archive server. The K18 probes connect to the PC using 10/100/1000Base-T ports. Basic configurations with a laptop or desktop PC and one or two probes are suitable for most field troubleshooting and many design verification activities. In order to meet more demanding needs, larger configurations are made possible through the use of multiple probes, and are controlled by single or multiple users.

The K18HW-E1 is a probe from Tektronix.

Additional Features:

  • 8x RJ-45 ports for 16 E1/DS1/J1 receivers
  • (8x bi-directional links)
  • High-impedance connection
  • RJ-45 connectors with cables to adapt to all standards (Coax, Bantam, RJ-45, open ends)
  • Supports ATM monitoring:
  • HW-based AAL-2 and AAL-5 Reassembly
  • HW-based Filters (VPI/VCI, UTRAN protocolspecific such as User Plane)
  • IMA Inverse multiplexing for ATM
  • Supports PCM monitoring:
  • 512 Timeslots
  • HW-Based HDLC Framing
  • HW-based Filters (FISU, FISU and LSSU duplicates, Duplicated MSU due to PCR)

The Tektronix K18HW-E1 probe connects to a PC via Fast/Gigabit Ethernet. The PC performs application measurements and acts as a data archive server. The K18 probes connect to the PC using 10/100/1000Base-T ports. Basic configurations with a laptop or desktop PC and one or two probes are suitable for most field troubleshooting and many design verification activities. In order to meet more demanding needs, larger configurations are made possible through the use of multiple probes, and are controlled by single or multiple users.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number K18HW-E1
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to Lead Only, 22 AWG PVC Test Lead - 9121 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details