GW Instek Current Probe GCP-100

Description
The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Bandwith: DC ~ 100kHz Measurement Range: 50mA ~ 10A and 1A ~ 100A Accuracy: ≤3% (50mA ~ 10A), ≤4% (1A ~ 100A) AC + DC Measurement: True RMS For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-100 is a Clamp-Type Probe designed to measure AC and DC current waveforms. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-100 can also be connected to multimeters and data loggers.
Datasheet
Description
The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Bandwith: DC ~ 100kHz Measurement Range: 50mA ~ 10A and 1A ~ 100A Accuracy: ≤3% (50mA ~ 10A), ≤4% (1A ~ 100A) AC + DC Measurement: True RMS For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-100 is a Clamp-Type Probe designed to measure AC and DC current waveforms. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-100 can also be connected to multimeters and data loggers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe GCP-100
The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Bandwith: DC ~ 100kHz Measurement Range: 50mA ~ 10A and 1A ~ 100A Accuracy: ≤3% (50mA ~ 10A), ≤4% (1A ~ 100A) AC + DC Measurement: True RMS For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-100 is a Clamp-Type Probe designed to measure AC and DC current waveforms. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-100 can also be connected to multimeters and data loggers.

The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additonal Features:

  • Bandwith: DC ~ 100kHz
  • Measurement Range: 50mA ~ 10A and 1A ~ 100A
  • Accuracy: ≤3% (50mA ~ 10A), ≤4% (1A ~ 100A)
  • AC + DC Measurement: True RMS
  • For the GDS-3000/GDS-2000A/GDS-2000E/MSO-2000E

Applications

  • Harmonic Current Measurement
  • Inrush Current Measurement
  • Current Ripple and Noise Measurement
  • Power Quality Analysis

The Instek GCP-100 is a Clamp-Type Probe designed to measure AC and DC current waveforms. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-100 can also be connected to multimeters and data loggers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GCP-100
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to Lead Only, 24 AWG Telfon Test Lead - 313XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details