Tektronix, Inc. Test Probes TDP1000

Description
Test Probes Probe, Diff., 1.5GHz w/interface
Datasheet
Description
Test Probes Probe, Diff., 1.5GHz w/interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TDP1000
Test Probes TDP1000
Test Probes Probe, Diff., 1.5GHz w/interface

Test Probes Probe, Diff., 1.5GHz w/interface

Buy Now Datasheet
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix - 23M2862 - Newark, An Avnet Company
Chicago, IL, United States
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix
23M2862
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix 23M2862
TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:1GHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:TDP1000; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes

TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:1GHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:TDP1000; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - TDP1000 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TDP1000
Differential Probe TDP1000
The TDP1000 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1 GHz Bandwidth <1 pF Differential Input Capacitance 1 Mω Differential Input Resistance ±42 V (DC + pk AC) Differential Input Voltage > 18 dB CMRR (at 250 MHz 50X Attenuation) Selectable Bandwidth Limiting Filters DC Reject Versatile DUT Connectivity Small Compact Probe Head for Probing Small Geometry Circuit Elements Straight Pin, Square Pin, Solder Down, Variable Pitch Standard Accessories Robust Design for Reliability Provides Automatic Units Scaling and Readout on the Oscilloscope Display Connect Directly to the DPO7000, DPO4000, and MSO4000 Series Oscilloscopes Using TekVPI™ Probe Interface (No additional Power Adapters Required) Easy Access to Scope-Displayed Probe Menu for Probe Setup Control and Operating Status Information AutoZero – Zeros Out Output Offset Applications High-speed switch mode power supply design CAN/LIN bus design High-speed digital design Digital design and characterization Manufacturing engineering test Research and development The TDP1000 High Voltage Differential Probe provides excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs. Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface.

The TDP1000 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 1 GHz Bandwidth
  • <1 pF Differential Input Capacitance
  • 1 MΩ Differential Input Resistance
  • ±42 V (DC + pk AC) Differential Input Voltage
  • > 18 dB CMRR (at 250 MHz 50X Attenuation)
  • Selectable Bandwidth Limiting Filters
  • DC Reject
  • Versatile DUT Connectivity
  • Small Compact Probe Head for Probing Small Geometry Circuit Elements
  • Straight Pin, Square Pin, Solder Down, Variable Pitch Standard Accessories
  • Robust Design for Reliability
  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • Connect Directly to the DPO7000, DPO4000, and MSO4000 Series Oscilloscopes Using TekVPI™ Probe Interface (No additional Power Adapters Required)
  • Easy Access to Scope-Displayed Probe Menu for Probe Setup Control and Operating Status Information
  • AutoZero – Zeros Out Output Offset

Applications

  • High-speed switch mode power supply design
  • CAN/LIN bus design
  • High-speed digital design
  • Digital design and characterization
  • Manufacturing engineering test
  • Research and development

The TDP1000 High Voltage Differential Probe provides excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs.

Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TDP1000 23M2862 TDP1000
Product Name Test Probes Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details