Tektronix, Inc. Voltage Probe P5120

Description
The P5120 is a 200 MHz voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Additional Features: Bandwidth: DC to 200 MHz For TPS2000 Series 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III Preferred Probe for Ripple Measurements Attenuation: 20X 15 to 25 pF Compensation Range UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 Applications Power Supply Design Design Motor Drive Electronic Ballast Power Semiconductors Switch Mode Control UPS Systems Power Converters In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5120, coupled with the TPS2000 Series digital storage oscilloscopes, delivers both the isolation for the measurement from earth ground and full isolation between the channels. The P5120 is the recommended probe for measuring ripple on high-voltage DC supplies.
Datasheet
Description
The P5120 is a 200 MHz voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Additional Features: Bandwidth: DC to 200 MHz For TPS2000 Series 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III Preferred Probe for Ripple Measurements Attenuation: 20X 15 to 25 pF Compensation Range UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 Applications Power Supply Design Design Motor Drive Electronic Ballast Power Semiconductors Switch Mode Control UPS Systems Power Converters In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5120, coupled with the TPS2000 Series digital storage oscilloscopes, delivers both the isolation for the measurement from earth ground and full isolation between the channels. The P5120 is the recommended probe for measuring ripple on high-voltage DC supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P5120 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5120
Voltage Probe P5120
The P5120 is a 200 MHz voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Additional Features: Bandwidth: DC to 200 MHz For TPS2000 Series 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III Preferred Probe for Ripple Measurements Attenuation: 20X 15 to 25 pF Compensation Range UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 Applications Power Supply Design Design Motor Drive Electronic Ballast Power Semiconductors Switch Mode Control UPS Systems Power Converters In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5120, coupled with the TPS2000 Series digital storage oscilloscopes, delivers both the isolation for the measurement from earth ground and full isolation between the channels. The P5120 is the recommended probe for measuring ripple on high-voltage DC supplies.

The P5120 is a 200 MHz voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety.

Additional Features:

  • Bandwidth: DC to 200 MHz
  • For TPS2000 Series
  • 1000 VRMS CAT II
  • Floatable up to 600 VRMS CAT II or 300 VRMS CAT III
  • Preferred Probe for Ripple Measurements
  • Attenuation: 20X
  • 15 to 25 pF Compensation Range
  • UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031

Applications

  • Power Supply Design
  • Design Motor Drive
  • Electronic Ballast
  • Power Semiconductors
  • Switch Mode Control
  • UPS Systems
  • Power Converters

In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5120, coupled with the TPS2000 Series digital storage oscilloscopes, delivers both the isolation for the measurement from earth ground and full isolation between the channels. The P5120 is the recommended probe for measuring ripple on high-voltage DC supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5120
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Specs
Probe Configuration Spring Loaded
View Details