Tektronix, Inc. Differential Probe TIVM02L

Description
The TIVM02L is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 200 MHz / ≤ 1.8 ns Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).
Datasheet
Description
The TIVM02L is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 200 MHz / ≤ 1.8 ns Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - TIVM02L - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TIVM02L
Differential Probe TIVM02L
The TIVM02L is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 200 MHz / ≤ 1.8 ns Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

The TIVM02L is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth/Rise time (Typical): 200 MHz / ≤ 1.8 ns
  • Fiber cable length: 10 m (32.8 ft)
  • 2,000 V Common Mode Voltage
  • Up to ±50 V Differential (DC + pk AC)
  • Output Clamping
  • Safety Certified
  • Standard Warranty: 1 year

Applications:

  • Half/Full Bridge designs using GaN, SiC, IGBTs
  • Floating Measurements
  • Power Converter Design
  • Power Device Evaluation
  • Switching Power Supply Design
  • Inverter Design
  • Motor Drive Design
  • Electronic Ballast Design
  • EMI
  • ESD
  • Current shunt measurements
  • Remote probing capability

IsoVu is an ideal solution for users making the following measurements:

  • Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements.
  • Measurements in high EMI environments
  • EMI compliance testing
  • ESD testing

The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth.

The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TIVM02L
Test Probes TIVM02L
Test Probes Differential Probe 200MHz,50V,10m Cable

Test Probes Differential Probe 200MHz,50V,10m Cable

Buy Now Datasheet
Differential Probe, Oscilloscope, 200Mhz; Kit Contents Tektronix - 96Y5473 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, Oscilloscope, 200Mhz; Kit Contents Tektronix
96Y5473
Differential Probe, Oscilloscope, 200Mhz; Kit Contents Tektronix 96Y5473
DIFFERENTIAL PROBE, OSCILLOSCOPE, 200MHZ; Kit Contents:Differentia l Probe; Product Range:TIVM Series RoHS Compliant: Yes

DIFFERENTIAL PROBE, OSCILLOSCOPE, 200MHZ; Kit Contents:Differential Probe; Product Range:TIVM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TIVM02L TIVM02L 96Y5473
Product Name Differential Probe Test Probes Differential Probe, Oscilloscope, 200Mhz; Kit Contents Tektronix
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1902553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details