Tektronix, Inc. Test Probes TAP2500

Description
Test Probes Active Probe 2.5GHz w/interface
Datasheet
Description
Test Probes Active Probe 2.5GHz w/interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TAP2500
Test Probes TAP2500
Test Probes Active Probe 2.5GHz w/interface

Test Probes Active Probe 2.5GHz w/interface

Buy Now Datasheet
Test Probes; Oscilloscope Probe Function Tektronix - 79K2022 - Newark, An Avnet Company
Chicago, IL, United States
Test Probes; Oscilloscope Probe Function Tektronix
79K2022
Test Probes; Oscilloscope Probe Function Tektronix 79K2022
TEST PROBES; Oscilloscope Probe Function:Active; Bandwidth:2.5GHz; Input Voltage Max:30V; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:-; Cable Length:4.25ft RoHS Compliant: Yes

TEST PROBES; Oscilloscope Probe Function:Active; Bandwidth:2.5GHz; Input Voltage Max:30V; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:-; Cable Length:4.25ft RoHS Compliant: Yes

Supplier's Site Datasheet
Active Probe TAP2500
The TAP2500 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 2.5 GHz Attenuation (probe only): 10:1 Rise Time (probe only): <140 ps Input Capacitance: ≤0.8 pF Input Resistance: 40 kω Input Dynamic Range: –4 V to +4 V Input Offset Range: –10 V to +10 V Max Input Voltage (non-destruct): ±30 V (DC + pkAC) Propagation Delay: 5.3 ns Small Compact Probe Head for Probing Small Geometry Circuit Elements DUT Attachment Accessories Enable Connection to SMDs as Small as 0.5 mm Pitch Robust Design for Reliability Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface Provides Automatic Units Scaling and Readout on the Oscilloscopes Display Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information and to Control Probe DC Offset Applications Verification, Debug and Characterization of High-speed Designs Signal Integrity, Jitter and Timing Analysis Manufacturing Engineering and Test Signals with Voltage Swings Up to 8 Vpk-pk With ultra-low input capacitance and a unique interface, the TAP2500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI probe interface used on the DPO7000 and DPO4000 Series oscilloscopes, the TAP2500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems: Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kω input resistance, versatile DUT connectivity for attaching to small SMDs, and preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 3.5 GHz

The TAP2500 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth: 2.5 GHz
  • Attenuation (probe only): 10:1
  • Rise Time (probe only): <140 ps
  • Input Capacitance: ≤0.8 pF
  • Input Resistance: 40 kΩ
  • Input Dynamic Range: –4 V to +4 V
  • Input Offset Range: –10 V to +10 V
  • Max Input Voltage (non-destruct): ±30 V (DC + pkAC)
  • Propagation Delay: 5.3 ns
  • Small Compact Probe Head for Probing Small Geometry Circuit Elements
  • DUT Attachment Accessories Enable Connection to SMDs as Small as 0.5 mm Pitch
  • Robust Design for Reliability
  • Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscopes Display
  • Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information and to Control Probe DC Offset

Applications

  • Verification, Debug and Characterization of High-speed Designs
  • Signal Integrity, Jitter and Timing Analysis
  • Manufacturing Engineering and Test
  • Signals with Voltage Swings Up to 8 Vpk-pk

With ultra-low input capacitance and a unique interface, the TAP2500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs.

Specifically designed for use and direct connection to the TekVPI probe interface used on the DPO7000 and DPO4000 Series oscilloscopes, the TAP2500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems: Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kΩ input resistance, versatile DUT connectivity for attaching to small SMDs, and preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 3.5 GHz

Supplier's Site Datasheet
Active Probe TAP2500
The TAP2500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kω input resistance Versatile DUT connectivity for attaching to small SMDs Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 2.5 GHz Outstanding Electrical Performance: ≥2.5 GHz Probe Bandwidth <140 ps Rise Time ≤0.8 pF Input Capacitance 40 kω Input Resistance –4 V to +4 V Input Dynamic Range –10 V to +10 V DC Input Offset Range Max Input Voltage (Non-destruct): ±30 V (DC + pkAC) Small Compact Probe Head for Probing Small Geometry Circuit Elements DUT Attachment Accessories Enable Connection to SMDs As Small As 0.5 mm Pitch Robust Design for ReliabilityVersatile Mechanical Performance: Active probes provide truer signal reproduction and fidelity for high frequency measurements. With our ultra-low input capacitance and unique interface, the TAP2500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI™ probe interface used on the new Tektronix DPO7000 and DPO4000 Series oscilloscopes.

The TAP2500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kΩ input resistance
  • Versatile DUT connectivity for attaching to small SMDs
  • Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models up to 2.5 GHz
  • Outstanding Electrical Performance:
    • ≥2.5 GHz Probe Bandwidth
    • <140 ps Rise Time
    • ≤0.8 pF Input Capacitance
    • 40 kΩ Input Resistance
    • –4 V to +4 V Input Dynamic Range
    • –10 V to +10 V DC Input Offset Range
    • Max Input Voltage (Non-destruct): ±30 V (DC + pkAC)
  • Small Compact Probe Head for Probing Small Geometry Circuit Elements
  • DUT Attachment Accessories Enable Connection to SMDs As Small As 0.5 mm Pitch
  • Robust Design for ReliabilityVersatile Mechanical Performance:

Active probes provide truer signal reproduction and fidelity for high frequency measurements. With our ultra-low input capacitance and unique interface, the TAP2500 Single-ended Active FET probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs.
Specifically designed for use and direct connection to the TekVPI™ probe interface used on the new Tektronix DPO7000 and DPO4000 Series oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TAP2500 79K2022 TAP2500
Product Name Test Probes Test Probes; Oscilloscope Probe Function Tektronix Active Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 601W-60BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details