ValueTronics International, Inc. Datasheets for Milliohm Meters
Milliohm meters are capable of measuring very small resistances
Milliohm Meters: Learn more
| Product Name | Notes |
|---|---|
| The 149-10A is a Milli Ohmmeter from Kikusui. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The 247000 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 247000-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 247001 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 247001-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 247002 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 247002-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µΩ on 599.9 µΩ range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by... | |
| The 309 is a Milliohm Meter from Hypatia. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The 310 is a Milli Ohmmeter from BK Precision. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This... | |
| The 4328A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The 4338A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The 4338B is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The 502A is a Milli Ohmmeter from Keithley. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The BT51 + DH1-C (1006-606) is a dlro from Megger. Additional Features: High test current Four terminal measurement Two measuring ranges (2000 mΩ and 20,00 mΩ) and maximum resolution of... | |
| The DLRO-10HDX-DH4C-LG2- P3 (1008-075) is a dlro from Megger. Additional Features: Onboard memory storage for test results up to 200 records (HDX only) Download to PowerDB Interchangeable test lead terminations... | |
| The DLRO-10HDX-KC1-TL3-C -LG2-P3 (1008-095) is a dlro from Megger. Additional Features: Includes KC1-TL3-C Onboard memory storage for test results up to 200 records (HDX only) Download to PowerDB Interchangeable test... | |
| The DLRO-10HDX-NLS-LG2-P 3 (1008-052) is a dlro from Megger. Additional Features: Onboard memory storage for test results up to 200 records (HDX only) Download to PowerDB Interchangeable test lead terminations... | |
| The DLRO10 + DH4-C (1006-598) is a dlro from Megger. Additional Features: Interchangeable test lead terminations Auto current reversal cancels standing emfs Protected to 600 V Automatically detects continuity in... | |
| The DLRO10-NLS (1006-660) is a dlro from Megger. Additional Features: Interchangeable test lead terminations Auto current reversal cancels standing emfs Protected to 600 V Automatically detects continuity in potential and... | |
| The DLRO100E-LG2-P3 (1004-858) is a dlro from Megger. Additional Features: Basic kit, AC-operated only CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit... | |
| The DLRO100EB-LG2-P3 (1004-879) is a dlro from Megger. Additional Features: Basic kit, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery... | |
| The DLRO100H-LG2-P3 (1004-939) is a dlro from Megger. Additional Features: Remote with Bluetooth, data logging, AC-operated only CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A... | |
| The DLRO100HB-LG2-P3 (1004-959) is a dlro from Megger. Additional Features: Remote with Bluetooth, data logging, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight... | |
| The DLRO100X-LG2-P3 (1004-899) is a dlro from Megger. Additional Features: Advanced kit with data logging, AC-operated only CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A... | |
| The DLRO100XB-LG2-P3 (1004-919) is a dlro from Megger. Additional Features: Advanced kit with data logging, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight... | |
| The DLRO10HD + DH4C (1006-603) is a dlro from Megger. Additional Features: Includes DH4C Interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or... | |
| The DLRO10HD + KC1-TL3-C (1006-604) is a dlro from Megger. Additional Features: Includes KC1-TL3-C Interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or... | |
| The DLRO10HD-NLS (1006-657) is a dlro from Megger. Additional Features: Without test leads supplied Interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or... | |
| The DLRO10X + DH4-C (1006-600) is a dlro from Megger. Additional Features: interchangeable test lead terminations Auto current reversal cancels standing emfs Protected to 600 V Automatically detects continuity in... | |
| The DLRO10X-NLS (1006-659) is a dlro from Megger. Additional Features: interchangeable test lead terminations Auto current reversal cancels standing emfs Protected to 600 V Automatically detects continuity in potential and... | |
| The DLRO200-115 ducter ohmmeter is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter 115 V with additional output smoothing (English QWERTY keyboard) Small and weighs less... | |
| The DLRO200-115V (1000-565) is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter 115 V with additional output smoothing (English QWERTY keyboard) without Lead Set Small and... | |
| The DLRO200-EN ducter ohmmeter is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard) Small and weighs less than 15 kg (33 lbs) Test... | |
| The DLRO200-EN-NLS is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard) Without Test Leads Small and weighs less than 15 kg (33 lbs)... | |
| The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The GOM-802GP is a milli ohmmeter from Instek. Features: 30000 Counts Display High Accuracy 0.05% Hi/Lo Comparator and Limit Percent Setting Measurement of REL, Actual and % Value Manual or... | |
| The GOM-804 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The GOM-804GP is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The GOM-805 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece... | |
| The M227B is a milli ohmmeter from Gossen Metrawatt. Features: Insulation tester, milliohm resistance meter and multimeter with memory1 Insulation resistance tester- Testing with 50 to 500 V for... | |
| The METRAHIT 27EX AIRBUS is a milli ohmmeter from Gossen Metrawatt. Features: Indicator Displays - LCD panel, 2 LEDs - red and green Kelvin Connection (4-wire measurement) Offset Balancing DATA... | |
| The METRAHIT 27EX-GMC-I is a milli ohmmeter from Gossen Metrawatt. Features: Indicator Displays - LCD panel, 2 LEDs - red and green Kelvin Connection (4-wire measurement) Offset Balancing DATA Hold... | |
| The METRAHIT 27M is a milli ohmmeter from Gossen Metrawatt. Features: All-in-one: Milliohm resistance meter, multimeter and data logger Compact and rugged for service under harsh conditions and laboratory use,... | |
| The METRAHIT H+E CAR is a milli ohmmeter from Gossen Metrawatt. Features: Insulation resistance tester Testing with 50 to 500 V for components, cables and conductors, for example in aircraft... |