ValueTronics International, Inc. Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| The AL-B-12-2 is a patch cord from Pomona. Additional Features: Patch Cord, Alligator Clips Both Ends Color: Red Ideal for use as a temporary jumper wire Alligator jaws open to... | |
| The B-12-2 is a patch cord from Pomona. Additional Features: 12" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-18-3 is a patch cord from Pomona. Additional Features: 18" Stack-Up Banana Plug Patch Cord Color: Orange Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-18-4 is a patch cord from Pomona. Additional Features: 18" Stack-Up Banana Plug Patch Cord Color: Yellow Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-0 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-2 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-7 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Violet Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-9 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: White Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-0 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-2 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-4 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Yellow Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... |