The P6251 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.
The TDP1000, TDP0500, P6251, and P6250 High Voltage Differential Probes provide excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs.
Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface. The TDP1000, TDP0500, P6251, and P6250 High Voltage Differential Probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional measurement challenges:
The P6251 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.
The TDP1000, TDP0500, P6251, and P6250 High Voltage Differential Probes provide excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs.
Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface. The TDP1000, TDP0500, P6251, and P6250 High Voltage Differential Probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional measurement challenges:
PROBE, HIGH VOLTAGE DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltag
Test Probes Probe, Diff, HV w/BNC, 42V, 1GHZ
| ValueTronics International, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | P6251 | 02P6185 | P6251 |
| Product Name | Differential Probe | Probe, High Voltage Differential, Oscilloscope; Oscilloscope Probe Function Tektronix | Test Probes |
| Probe Type | Differential | Voltage |