Fluke Current Probe I17XX-FLEX1.5KIP/4PK

Description
The I17XX-FLEX1.5KIP/4PK is a 1.5 kA current probe from Fluke. Features: 24" long flexible current probes For Fluke 1740 Loggers The Fluke I17XX-FLEX1.5KIP/4PK , 24 inch iFlex flexible current probes measure to 1500A AC while providing the ultimate measurement flexibility. The iFlex probes connect directly to the 174x energy or power logger, displaying current measurements without error prone scaling factors. The 2.5 m (8 ft.) cord allows separation between the measurement location and the energy logger making it easier to view the display. The Fluke Fluke I17XX-FLEX1.5KIP/4PK iFlex cables are available in 12, 24, and 36 inch models.
Description
The I17XX-FLEX1.5KIP/4PK is a 1.5 kA current probe from Fluke. Features: 24" long flexible current probes For Fluke 1740 Loggers The Fluke I17XX-FLEX1.5KIP/4PK , 24 inch iFlex flexible current probes measure to 1500A AC while providing the ultimate measurement flexibility. The iFlex probes connect directly to the 174x energy or power logger, displaying current measurements without error prone scaling factors. The 2.5 m (8 ft.) cord allows separation between the measurement location and the energy logger making it easier to view the display. The Fluke Fluke I17XX-FLEX1.5KIP/4PK iFlex cables are available in 12, 24, and 36 inch models.

Suppliers

Company
Product
Description
Supplier Links
The I17XX-FLEX1.5KIP/4PK is a 1.5 kA current probe from Fluke. Features: 24" long flexible current probes For Fluke 1740 Loggers The Fluke I17XX-FLEX1.5KIP/4PK , 24 inch iFlex flexible current probes measure to 1500A AC while providing the ultimate measurement flexibility. The iFlex probes connect directly to the 174x energy or power logger, displaying current measurements without error prone scaling factors. The 2.5 m (8 ft.) cord allows separation between the measurement location and the energy logger making it easier to view the display. The Fluke Fluke I17XX-FLEX1.5KIP/4PK iFlex cables are available in 12, 24, and 36 inch models.

The I17XX-FLEX1.5KIP/4PK is a 1.5 kA current probe from Fluke.

Features:

  • 24" long flexible current probes
  • For Fluke 1740 Loggers

The Fluke I17XX-FLEX1.5KIP/4PK, 24 inch iFlex flexible current probes measure to 1500A AC while providing the ultimate measurement flexibility. The iFlex probes connect directly to the 174x energy or power logger, displaying current measurements without error prone scaling factors. The 2.5 m (8 ft.) cord allows separation between the measurement location and the energy logger making it easier to view the display. The Fluke Fluke I17XX-FLEX1.5KIP/4PK iFlex cables are available in 12, 24, and 36 inch models.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number I17XX-FLEX1.5KIP/4PK
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details