Fluke Current Probe I800

Description
The I800 is a 10 MHz, 800 A current probe from Fluke. Features: Measures AC current from 100 mA to 800 A rms 30 Hz to 10 kHz frequency range CAT III 600 V rating Accepts up to 54 mm (2.1 in) diameter conductor size 1000:1 conversion factor for easy calculation Rugged positive action design Specifications: Nominal current range - 800 A rms Continuous current range - 100 mA to 800 A rms Maximum non-destructive current - 1500 A rms (50/60 Hz) Lowest measurable current - 100 mA Basic accuracy - ±1% of reading Useable frequency - 30 Hz - 10 kHz (-3dB) Output level(s) - 1 mA / A The Fluke i800 AC Current Clamp is designed for use with multimeters, recorders, safety testers, etc., for accurate non-intrusive AC current measurement. It extends the current measuring capability of a digital multimeter to 800 A AC. It is compatible with digital multimeters that accepts shrouded 4 mm (0.16) banana plugs and has an AC milliamp range.
Datasheet
Description
The I800 is a 10 MHz, 800 A current probe from Fluke. Features: Measures AC current from 100 mA to 800 A rms 30 Hz to 10 kHz frequency range CAT III 600 V rating Accepts up to 54 mm (2.1 in) diameter conductor size 1000:1 conversion factor for easy calculation Rugged positive action design Specifications: Nominal current range - 800 A rms Continuous current range - 100 mA to 800 A rms Maximum non-destructive current - 1500 A rms (50/60 Hz) Lowest measurable current - 100 mA Basic accuracy - ±1% of reading Useable frequency - 30 Hz - 10 kHz (-3dB) Output level(s) - 1 mA / A The Fluke i800 AC Current Clamp is designed for use with multimeters, recorders, safety testers, etc., for accurate non-intrusive AC current measurement. It extends the current measuring capability of a digital multimeter to 800 A AC. It is compatible with digital multimeters that accepts shrouded 4 mm (0.16) banana plugs and has an AC milliamp range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - I800 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
I800
Current Probe I800
The I800 is a 10 MHz, 800 A current probe from Fluke. Features: Measures AC current from 100 mA to 800 A rms 30 Hz to 10 kHz frequency range CAT III 600 V rating Accepts up to 54 mm (2.1 in) diameter conductor size 1000:1 conversion factor for easy calculation Rugged positive action design Specifications: Nominal current range - 800 A rms Continuous current range - 100 mA to 800 A rms Maximum non-destructive current - 1500 A rms (50/60 Hz) Lowest measurable current - 100 mA Basic accuracy - ±1% of reading Useable frequency - 30 Hz - 10 kHz (-3dB) Output level(s) - 1 mA / A The Fluke i800 AC Current Clamp is designed for use with multimeters, recorders, safety testers, etc., for accurate non-intrusive AC current measurement. It extends the current measuring capability of a digital multimeter to 800 A AC. It is compatible with digital multimeters that accepts shrouded 4 mm (0.16) banana plugs and has an AC milliamp range.

The I800 is a 10 MHz, 800 A current probe from Fluke.

Features:

  • Measures AC current from 100 mA to 800 A rms
  • 30 Hz to 10 kHz frequency range
  • CAT III 600 V rating
  • Accepts up to 54 mm (2.1 in) diameter conductor size
  • 1000:1 conversion factor for easy calculation
  • Rugged positive action design

Specifications:

  • Nominal current range - 800 A rms
  • Continuous current range - 100 mA to 800 A rms
  • Maximum non-destructive current - 1500 A rms (50/60 Hz)
  • Lowest measurable current - 100 mA
  • Basic accuracy - ±1% of reading
  • Useable frequency - 30 Hz - 10 kHz (-3dB)
  • Output level(s) - 1 mA / A

The Fluke i800 AC Current Clamp is designed for use with multimeters, recorders, safety testers, etc., for accurate non-intrusive AC current measurement. It extends the current measuring capability of a digital multimeter to 800 A AC. It is compatible with digital multimeters that accepts shrouded 4 mm (0.16) banana plugs and has an AC milliamp range.

Supplier's Site
Ac Current Clamp Probe; Meter Side Connector Fluke - 55M0782 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp Probe; Meter Side Connector Fluke
55M0782
Ac Current Clamp Probe; Meter Side Connector Fluke 55M0782
AC CURRENT CLAMP PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:-; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

AC CURRENT CLAMP PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:800A; Current Range Min:100mA; Product Range:-; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number I800 55M0782
Product Name Current Probe Ac Current Clamp Probe; Meter Side Connector Fluke
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details