Tektronix, Inc. Differential Probe P7520

Description
The P7520 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, FixturedTriMode™ Solder DownSmall Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface –TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel
Datasheet
Description
The P7520 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, FixturedTriMode™ Solder DownSmall Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface –TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7520 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7520
Differential Probe P7520
The P7520 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, FixturedTriMode™ Solder DownSmall Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface –TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel

The P7520 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

TriMode

  • One Setup, Three Measurements Without Adjusting Probe Tip Connections
  • Differential
  • Single-ended
  • Common Mode (Requires only One Probe vs. Conventional Probing Techniques)

Signal Fidelity

  • Bandwidth: >20 GHz
  • Risetime 10% - 90%: <27 ps (guaranteed)
  • Risetime 20% - 80%: <18 ps (typical)

Versatile Connectivity – Solderdown, Hand-Held, FixturedTriMode™

  • Solder DownSmall Form Factor Allowing Easy Access Between PCB’s
  • Long Reach Accessibility with Superior Signal Fidelity

Precision Differential Probing Module – Optional Hand-held and Fixtured Probing

  • Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing

TekConnect ® Interface –TekConnect Scope/Probe Control and Usability

  • Direct Control from Probe Compensation Box or From Scope Menu;
  • Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes
  • View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel
Supplier's Site
Differential Probe - P7520 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7520
Differential Probe P7520
The P7520 is a 20 GHz differential probe from Tektronix. Features: Bandwidth: >20 GHz Risetime 10% - 90% <27 ps (guaranteed) Risetime 20% - 80% <18 ps (typical) The Tektronix P7520 is a 20 GHz differential probe.

The P7520 is a 20 GHz differential probe from Tektronix.

Features:

  • Bandwidth: >20 GHz
  • Risetime 10% - 90%
  • <27 ps (guaranteed)
  • Risetime 20% - 80%
  • <18 ps (typical)

The Tektronix P7520 is a 20 GHz differential probe.

Supplier's Site Datasheet
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 64R7489 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
64R7489
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 64R7489
TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:20GHz; Input Voltage Max:15V; Test Probe Attenuation:5:1, 12.5:1; For Use With:Tektronix DPO/DSA72004 Series Oscilloscopes; Product Range:- RoHS Compliant: No

TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:20GHz; Input Voltage Max:15V; Test Probe Attenuation:5:1, 12.5:1; For Use With:Tektronix DPO/DSA72004 Series Oscilloscopes; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P7520 P7520 64R7489
Product Name Differential Probe Differential Probe Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
Probe Type Differential Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details