Tektronix, Inc. Current Probe A6302XL

Description
The A6302XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 8 Meter Cable 20 Amps Continuous/50 Amps Peak DC to 17 MHz The XL current probes add both convenience and expanded current measurement capability. The XL probes are designed to operate with the AM503B and AM5030 Current Probe Amplifiers.They are incompatible with the older AM503 and AM503A amplifiers. The XL (for extra long) probes have eight-meter cables, which allow you to reach test points on large devices such as heavy duty motors or automobiles. In addition, connecting to test points on transportation platforms such as trains, ships or aircraft is much easier with the XL probes. The A6302XL is a modified version of the A6302 probe. The A6302XL can measure 20 A continuous (50 A peak) signals from DC to 17 MHz. The eight meter cable makes it very easy to access test points on devices physically separated from your measurement instrument.
Description
The A6302XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 8 Meter Cable 20 Amps Continuous/50 Amps Peak DC to 17 MHz The XL current probes add both convenience and expanded current measurement capability. The XL probes are designed to operate with the AM503B and AM5030 Current Probe Amplifiers.They are incompatible with the older AM503 and AM503A amplifiers. The XL (for extra long) probes have eight-meter cables, which allow you to reach test points on large devices such as heavy duty motors or automobiles. In addition, connecting to test points on transportation platforms such as trains, ships or aircraft is much easier with the XL probes. The A6302XL is a modified version of the A6302 probe. The A6302XL can measure 20 A continuous (50 A peak) signals from DC to 17 MHz. The eight meter cable makes it very easy to access test points on devices physically separated from your measurement instrument.

Suppliers

Company
Product
Description
Supplier Links
Current Probe A6302XL
The A6302XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 8 Meter Cable 20 Amps Continuous/50 Amps Peak DC to 17 MHz The XL current probes add both convenience and expanded current measurement capability. The XL probes are designed to operate with the AM503B and AM5030 Current Probe Amplifiers.They are incompatible with the older AM503 and AM503A amplifiers. The XL (for extra long) probes have eight-meter cables, which allow you to reach test points on large devices such as heavy duty motors or automobiles. In addition, connecting to test points on transportation platforms such as trains, ships or aircraft is much easier with the XL probes. The A6302XL is a modified version of the A6302 probe. The A6302XL can measure 20 A continuous (50 A peak) signals from DC to 17 MHz. The eight meter cable makes it very easy to access test points on devices physically separated from your measurement instrument.

The A6302XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 8 Meter Cable
  • 20 Amps Continuous/50 Amps Peak
  • DC to 17 MHz

The XL current probes add both convenience and expanded current measurement capability.
The XL probes are designed to operate with the AM503B and AM5030 Current Probe Amplifiers.They are incompatible with the older AM503 and AM503A amplifiers.
The XL (for extra long) probes have eight-meter cables, which allow you to reach test points on large devices such as heavy duty motors or automobiles. In addition, connecting to test points on transportation platforms such as trains, ships or aircraft is much easier with the XL probes.
The A6302XL is a modified version of the A6302 probe. The A6302XL can measure 20 A continuous (50 A peak) signals from DC to 17 MHz.
The eight meter cable makes it very easy to access test points on devices physically separated from your measurement instrument.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number A6302XL
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 601W-60BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details