RIGOL Technologies, Inc. Differential Probe RP1050D

Description
The RP1050D is a 50 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-50 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1050D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 50MHz and it is rather suitable for large electricity test and R&D. The RP1050D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.
Description
The RP1050D is a 50 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-50 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1050D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 50MHz and it is rather suitable for large electricity test and R&D. The RP1050D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - RP1050D - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
RP1050D
Differential Probe RP1050D
The RP1050D is a 50 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-50 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1050D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 50MHz and it is rather suitable for large electricity test and R&D. The RP1050D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

The RP1050D is a 50 MHz differential probe from Rigol.

Features:

  • High Voltage Differential Probe
  • DC-50 MHz
  • 7000 Vpp

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User’s Guide - Chinese & English
  • AC power adaptor that accords with the standard of the destination country
  • Dual-BNC coaxial cable - 50Ω impedance RG58C UL 100cm length
  • High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1
  • High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1
  • Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1

The Rigol RP1050D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 50MHz and it is rather suitable for large electricity test and R&D. The RP1050D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1MΩ. The attenuation ratios will double when the input impedance of the oscilloscope is 50Ω.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1050D
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details