Cal Test Electronics, Inc. Oscilloscope Probes CT3686

Description
"10:1, 100:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"
Request a Quote Datasheet
Description
"10:1, 100:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKCT3686-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKCT3686-ND
Oscilloscope Probes BKCT3686-ND
"10:1, 100:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"

"10:1, 100:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"

Buy Now Datasheet
Differential Probe - CT3686 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT3686
Differential Probe CT3686
The CT3686 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Up to ±700 V differential 100 MHz bandwidth (-3 dB) High accuracy ±2% Safety certified Good CMRR Accessories: Spring loaded hook probes, 4 AA batteries, manual Reference SI-9101 Applications: Precise power semiconductor device measurements Switching power supply design Precise measurement of power converters Precise measurement of motor drived The CalTest CT3686 is a DSO active differential probe with 10x and 100x attenuation ranges and voltage measurements up to ±700 V. Powered by 4 AA batteries or optional 6 V DC mains adapter (CT2990).

The CT3686 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Up to ±700 V differential
  • 100 MHz bandwidth (-3 dB)
  • High accuracy ±2%
  • Safety certified
  • Good CMRR
  • Accessories: Spring loaded hook probes, 4 AA batteries, manual
  • Reference SI-9101

Applications:

  • Precise power semiconductor device measurements
  • Switching power supply design
  • Precise measurement of power converters
  • Precise measurement of motor drived

The CalTest CT3686 is a DSO active differential probe with 10x and 100x attenuation ranges and voltage measurements up to ±700 V. Powered by 4 AA batteries or optional 6 V DC mains adapter (CT2990).

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT3686
Test Probes CT3686
Test Probes Differential Probe Kit 100MHz 10x/100x

Test Probes Differential Probe Kit 100MHz 10x/100x

Buy Now Datasheet
Differential Probe, 10 Cal Test Electronics - 50AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 10 Cal Test Electronics
50AC8920
Differential Probe, 10 Cal Test Electronics 50AC8920
DIFFERENTIAL PROBE, 10:1/100:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:700V; Test Probe Attenuation:10:1, 100:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 10:1/100:1, 100MHZ; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:700V; Test Probe Attenuation:10:1, 100:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT3686-ND CT3686 CT3686 50AC8920
Product Name Oscilloscope Probes Differential Probe Test Probes Differential Probe, 10 Cal Test Electronics
Probe Technology Active Active
Attenuation Factor 10X; 100X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 4 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Pin Tip Probe to Stacking Banana Plug, 18 WG PVC Test Lead - 659 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details