Tektronix, Inc. Passive Probe; Oscilloscope Probe Function Tektronix P2221

Description
PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix MSO2000 & DPO2000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix MSO2000 & DPO2000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Probe; Oscilloscope Probe Function Tektronix - 09P2336 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe; Oscilloscope Probe Function Tektronix
09P2336
Passive Probe; Oscilloscope Probe Function Tektronix 09P2336
PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix MSO2000 & DPO2000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix MSO2000 & DPO2000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P2221
Test Probes P2221
Test Probes 1X/10X 200MHZ PASIVE VOLTAGE,COVERED BNC

Test Probes 1X/10X 200MHZ PASIVE VOLTAGE,COVERED BNC

Buy Now Datasheet
Voltage Probe - P2221 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P2221
Voltage Probe P2221
The P2221 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1X/10X Attenuation 200 MHz Bandwidth 1.5 Meter Length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Applications Relative Low Frequency Measurements Low Frequency Computer and Telecom Measurements Power Supplies Low Frequency Amplifiers The Tektronix P2221, 200 MHz passive voltage probe permits selection of 1x or 10x attenuation, using a switch located on the probe head. The P2221 is compatible with MSO2000 and DPO2000 Series oscilloscopes.

The P2221 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 1X/10X Attenuation
  • 200 MHz Bandwidth
  • 1.5 Meter Length
  • UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031

Applications

  • Relative Low Frequency Measurements
  • Low Frequency Computer and Telecom Measurements
  • Power Supplies
  • Low Frequency Amplifiers

The Tektronix P2221, 200 MHz passive voltage probe permits selection of 1x or 10x attenuation, using a switch located on the probe head.

The P2221 is compatible with MSO2000 and DPO2000 Series oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 09P2336 P2221 P2221
Product Name Passive Probe; Oscilloscope Probe Function Tektronix Test Probes Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1193-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details