Tektronix, Inc. Test Probe; Meter Side Connector Tektronix A621

Description
TEST PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:100mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes; Product Range:A600 Series RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:100mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes; Product Range:A600 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Meter Side Connector Tektronix - 01F2438 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Meter Side Connector Tektronix
01F2438
Test Probe; Meter Side Connector Tektronix 01F2438
TEST PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:100mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes; Product Range:A600 Series RoHS Compliant: Yes

TEST PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:100mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes; Product Range:A600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe - A621 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
A621
Current Probe A621
The A621 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 5 Hz to 50 kHz Max Input Current: 2000 A peak Output: 1 mV/A, 10 mV/A, 100 mV/A Max Conductor Diameter: 54 mm (2.13 in.) Termination: BNC Max Bare-wire Voltage: 600 V (CAT III) Safety: UL3111-2-032, CSA1010.2.032, EN61010-2-032, IEC61010-2-032 For DMMs and Oscilloscopes Clamp On Applications: Motor Drives Inverters Power Supplies Avionics This industrial style clamp-on probe has a BNC connector and may be used with a shrouded banana plug adapter so it can be used on digital multimeters, TekMeter, and scopes. The A621 can measure AC currents from 100 mA to 2000 A peak over a frequency range of 5 Hz to 50 kHz. It provides a 1 mV, 10 mV, or 100 mV output for each Amp measured.

The A621 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Frequency Range: 5 Hz to 50 kHz
  • Max Input Current: 2000 A peak
  • Output: 1 mV/A, 10 mV/A, 100 mV/A
  • Max Conductor Diameter: 54 mm (2.13 in.)
  • Termination: BNC
  • Max Bare-wire Voltage: 600 V (CAT III)
  • Safety: UL3111-2-032, CSA1010.2.032, EN61010-2-032, IEC61010-2-032
  • For DMMs and Oscilloscopes
  • Clamp On

Applications:

  • Motor Drives
  • Inverters
  • Power Supplies
  • Avionics

This industrial style clamp-on probe has a BNC connector and may be used with a shrouded banana plug adapter so it can be used on digital multimeters, TekMeter, and scopes.

The A621 can measure AC currents from 100 mA to 2000 A peak over a frequency range of 5 Hz to 50 kHz. It provides a 1 mV, 10 mV, or 100 mV output for each Amp measured.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
A621
Test Probes A621
Test Probes 100mA-2000A BNC

Test Probes 100mA-2000A BNC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 01F2438 A621 A621
Product Name Test Probe; Meter Side Connector Tektronix Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Pin Tip Probe - 30 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details