"10:1 Passive 250MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"
Test Probes 250 MHz 10x Oscilloscope Probe
The PR250B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).
Additional Features:
The BK Precision PR250B is a 250 MHz probe designed and calibrated for use with general purpose oscilloscopes having an input impedance of 1M ohm shunted by 13pF.
PROBE, 250MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:BK Precision Oscilloscopes; Product Range:-; Test Probe Type:Oscilloscope RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ValueTronics International, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | BKPR250B-ND | PR250B | PR250B | 53W5554 |
| Product Name | Oscilloscope Probes | Test Probes | Voltage Probe | Probe, 250Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision |
| Probe Technology | Passive |