B&K Precision Oscilloscope Probes PR2000B

Description
"100:1 Voltage Probe 200MHz 48.000"" (1219.20mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance 2000V"
Request a Quote Datasheet
Description
"100:1 Voltage Probe 200MHz 48.000"" (1219.20mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance 2000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKPR2000B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKPR2000B-ND
Oscilloscope Probes BKPR2000B-ND
"100:1 Voltage Probe 200MHz 48.000"" (1219.20mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance 2000V"

"100:1 Voltage Probe 200MHz 48.000"" (1219.20mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance 2000V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
PR2000B
Test Probes PR2000B
Test Probes 200 MHz 100x High Voltage Oscilloscope Probe

Test Probes 200 MHz 100x High Voltage Oscilloscope Probe

Buy Now
Voltage Probe PR2000B
The PR2000B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: X100 Attenuation 100 Mohms / 5 pF Input Impedance 200 MHz Bandwidth 48" (1.2m) Cable Length The BK Precision PR2000B is a 200 MHz probe designed and calibrated for use with general purpose oscilloscopes having an input impedance of 1M ohm shunted by 13pF.

The PR2000B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • X100 Attenuation
  • 100 Mohms / 5 pF Input Impedance
  • 200 MHz Bandwidth
  • 48" (1.2m) Cable Length

The BK Precision PR2000B is a 200 MHz probe designed and calibrated for use with general purpose oscilloscopes having an input impedance of 1M ohm shunted by 13pF.

Supplier's Site
Probe, 200Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision - 53W5553 - Newark, An Avnet Company
Chicago, IL, United States
Probe, 200Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision
53W5553
Probe, 200Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision 53W5553
PROBE, 200MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:200MHz; Input Voltage Max:2kV; Test Probe Attenuation:100:1; For Use With:BK Precision Oscilloscopes; Product Range:- RoHS Compliant: Yes

PROBE, 200MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:200MHz; Input Voltage Max:2kV; Test Probe Attenuation:100:1; For Use With:BK Precision Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKPR2000B-ND PR2000B PR2000B 53W5553
Product Name Oscilloscope Probes Test Probes Voltage Probe Probe, 200Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision
Attenuation Factor 100X
Bandwidth 200 MHz 200 MHz 200 MHz
Input Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to Banana Plug, 18 AWG PVC Test Lead - BX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details