ValueTronics International, Inc. Probe 54002A

Description
The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Division Ratio: 1:1 Maximum Input Voltage: 5V rms Input Resistance: 50 ohms Bandwidth: DC to 1 GHz Transition Time: <=350ps (10% to 90%) The Agilent 54002A Input Pod provides a 50 Ohm, 1 GHz, BNC input for the Agilent 54100A/D, 54110D Digitizing Oscilloscopes and the 54300A Probe Multiplexer. The pod should be used with terminated 50 Ohm systems. Output from the multiplexer using this pod is <2 dB down at >1GHz. The 54002A is also useful with divider probes such as the Agilent 10020A.
Description
The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Division Ratio: 1:1 Maximum Input Voltage: 5V rms Input Resistance: 50 ohms Bandwidth: DC to 1 GHz Transition Time: <=350ps (10% to 90%) The Agilent 54002A Input Pod provides a 50 Ohm, 1 GHz, BNC input for the Agilent 54100A/D, 54110D Digitizing Oscilloscopes and the 54300A Probe Multiplexer. The pod should be used with terminated 50 Ohm systems. Output from the multiplexer using this pod is <2 dB down at >1GHz. The 54002A is also useful with divider probes such as the Agilent 10020A.

Suppliers

Company
Product
Description
Supplier Links
Probe 54002A
The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Division Ratio: 1:1 Maximum Input Voltage: 5V rms Input Resistance: 50 ohms Bandwidth: DC to 1 GHz Transition Time: <=350ps (10% to 90%) The Agilent 54002A Input Pod provides a 50 Ohm, 1 GHz, BNC input for the Agilent 54100A/D, 54110D Digitizing Oscilloscopes and the 54300A Probe Multiplexer. The pod should be used with terminated 50 Ohm systems. Output from the multiplexer using this pod is <2 dB down at >1GHz. The 54002A is also useful with divider probes such as the Agilent 10020A.

The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Division Ratio: 1:1
  • Maximum Input Voltage: 5V rms
  • Input Resistance: 50 ohms
  • Bandwidth: DC to 1 GHz
  • Transition Time: <=350ps (10% to 90%)

The Agilent 54002A Input Pod provides a 50 Ohm, 1 GHz, BNC input for the Agilent 54100A/D, 54110D Digitizing Oscilloscopes and the 54300A Probe Multiplexer. The pod should be used with terminated 50 Ohm systems. Output from the multiplexer using this pod is <2 dB down at >1GHz. The 54002A is also useful with divider probes such as the Agilent 10020A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 54002A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 60240 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2467988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details