B&K Precision Oscilloscope Probes PR500B

Description
"10:1 Passive 500MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"
Request a Quote Datasheet
Description
"10:1 Passive 500MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKPR500B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKPR500B-ND
Oscilloscope Probes BKPR500B-ND
"10:1 Passive 500MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"

"10:1 Passive 500MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
PR500B
Test Probes PR500B
Test Probes 500 MHz 10x Passive Oscilloscope Probe

Test Probes 500 MHz 10x Passive Oscilloscope Probe

Buy Now Datasheet
Voltage Probe - PR500B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PR500B
Voltage Probe PR500B
The PR500B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz Bandwidth X10 Attenuation 48" (1.2m) Cable length Meets IEC61010-031 CATII Includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter The BK Precision PR500B is a 500 MHz probe designed and calibrated for use with general purpose oscilloscopes having an input impedance of 1M ohm shunted by 13pF.

The PR500B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 500 MHz Bandwidth
  • X10 Attenuation
  • 48" (1.2m) Cable length
  • Meets IEC61010-031 CATII
  • Includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter

The BK Precision PR500B is a 500 MHz probe designed and calibrated for use with general purpose oscilloscopes having an input impedance of 1M ohm shunted by 13pF.

Supplier's Site
Probe, 500Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision - 53W5555 - Newark, An Avnet Company
Chicago, IL, United States
Probe, 500Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision
53W5555
Probe, 500Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision 53W5555
PROBE, 500MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:BK Precision Oscilloscopes; Product Range:-; Test Probe Type:Oscilloscope RoHS Compliant: Yes

PROBE, 500MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:BK Precision Oscilloscopes; Product Range:-; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKPR500B-ND PR500B PR500B 53W5555
Product Name Oscilloscope Probes Test Probes Voltage Probe Probe, 500Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision
Probe Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip Jumper, 22 AWG PVC Test Lead - 284 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details