Tektronix, Inc. Differential Probe TIVM05L

Description
The TIVM05L is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).
Datasheet
Description
The TIVM05L is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - TIVM05L - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TIVM05L
Differential Probe TIVM05L
The TIVM05L is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps Fiber cable length: 10 m (32.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

The TIVM05L is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps
  • Fiber cable length: 10 m (32.8 ft)
  • 2,000 V Common Mode Voltage
  • Up to ±50 V Differential (DC + pk AC)
  • Output Clamping
  • Safety Certified
  • Standard Warranty: 1 year

Applications:

  • Half/Full Bridge designs using GaN, SiC, IGBTs
  • Floating Measurements
  • Power Converter Design
  • Power Device Evaluation
  • Switching Power Supply Design
  • Inverter Design
  • Motor Drive Design
  • Electronic Ballast Design
  • EMI
  • ESD
  • Current shunt measurements
  • Remote probing capability

IsoVu is an ideal solution for users making the following measurements:

  • Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements.
  • Measurements in high EMI environments
  • EMI compliance testing
  • ESD testing

The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth.

The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TIVM05L
Test Probes TIVM05L
Test Probes Differential Probe 500MHz,50V,10m Cable

Test Probes Differential Probe 500MHz,50V,10m Cable

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number TIVM05L TIVM05L
Product Name Differential Probe Test Probes
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2502626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XR Mini-Hook, 22 AWG PVC Test Lead - 204XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details