B&K Precision Dc/ac Current Clamp; Meter Side Connector B&k Precision CP3

Description
DC/AC current clamp; Meter Side Connector:4mm Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:2A; For Use With:B & K Precision Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes
Datasheet
Description
DC/AC current clamp; Meter Side Connector:4mm Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:2A; For Use With:B & K Precision Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/ac Current Clamp; Meter Side Connector B&k Precision - 99F6849 - Newark, An Avnet Company
Chicago, IL, United States
Dc/ac Current Clamp; Meter Side Connector B&k Precision
99F6849
Dc/ac Current Clamp; Meter Side Connector B&k Precision 99F6849
DC/AC current clamp; Meter Side Connector:4mm Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:2A; For Use With:B & K Precision Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

DC/AC current clamp; Meter Side Connector:4mm Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:2A; For Use With:B & K Precision Digital Multimeters; Product Range:-; Accuracy:± 2% RoHS Compliant: Yes

Supplier's Site Datasheet
Probe CP3
The CP3 is a probe from BK Precision. Additional Features: Current Range: 2 A to 400 A, dc or ac Accuracy: ± (2% reading + 2A), dc or ac (Accuracy specified at 18° to 28°C) AC frequency response: 50 Hz to 400 Hz Output: 1 mV per Amp Input Impedance (of DMM): 10 k ω minimum Output cable: Coiled cord stretches to over 6 feet; connects to multimeter voltage jacks Maximum conductor size: 1.1" (30 mm) Power requirement: 9 V battery (NEDA 1604) Battery life: 100 hours typical Low battery indication: Red LED Operation temperature: 0° to 40°C, <70% RH Storage temperature: -20° to 70°C, <80% RH Converts any DMM to a current clamp Measures current without disconnecting circuit under test Measures to 400A DC/AC Outputs 1mV per Amp, operates on 2V range of any DMM The BK Precision CP3 is a 400 A Current Clamp for use with BK Precision Digital Multimeters.

The CP3 is a probe from BK Precision.

Additional Features:

  • Current Range: 2 A to 400 A, dc or ac
  • Accuracy: ± (2% reading + 2A), dc or ac (Accuracy specified at 18° to 28°C)
  • AC frequency response: 50 Hz to 400 Hz
  • Output: 1 mV per Amp
  • Input Impedance (of DMM): 10 k Ω minimum
  • Output cable: Coiled cord stretches to over 6 feet; connects to multimeter voltage jacks
  • Maximum conductor size: 1.1" (30 mm)
  • Power requirement: 9 V battery (NEDA 1604)
  • Battery life: 100 hours typical
  • Low battery indication: Red LED
  • Operation temperature: 0° to 40°C, <70% RH
  • Storage temperature: -20° to 70°C, <80% RH
  • Converts any DMM to a current clamp
  • Measures current without disconnecting circuit under test
  • Measures to 400A DC/AC
  • Outputs 1mV per Amp, operates on 2V range of any DMM

The BK Precision CP3 is a 400 A Current Clamp for use with BK Precision Digital Multimeters.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 99F6849 CP3
Product Name Dc/ac Current Clamp; Meter Side Connector B&k Precision Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to 0.025″ Sq. Pin, 22 AWG PVC Test Lead - 9149 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details