Tektronix, Inc. Differential Probe P5205A

Description
The P5205A is a 100 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50X / 500X Attenuation Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Power From TekProbe Interface Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.
Datasheet
Description
The P5205A is a 100 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50X / 500X Attenuation Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Power From TekProbe Interface Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5205A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5205A
Differential Probe P5205A
The P5205A is a 100 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50X / 500X Attenuation Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Power From TekProbe Interface Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

The P5205A is a 100 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 1.3 kV Differential
  • 1 kV to Ground (Each Channel)
  • 50X / 500X Attenuation
  • Excellent Signal Fidelity
  • Easy Connection to ICs and Bus Bars
  • Safe for User and DUT
  • Power From TekProbe Interface
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating measurements
  • Switching power supply design
  • Motor drive design
  • Electronic ballast design
  • CRT display design
  • Power converter design and service
  • Power device evaluation

The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope.

The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

Supplier's Site Datasheet
Differential Probe - P5205A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5205A
Differential Probe P5205A
The P5205A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50X / 500X Attenuation Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Power From TekProbe Interface Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Includes: 2 hook clips, 2 alligator clips, 2 pincer clips, 2 extension cables Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

The P5205A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 1.3 kV Differential
  • 1 kV to Ground (Each Channel)
  • 50X / 500X Attenuation
  • Excellent Signal Fidelity
  • Easy Connection to ICs and Bus Bars
  • Safe for User and DUT
  • Power From TekProbe Interface
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit
  • Includes: 2 hook clips, 2 alligator clips, 2 pincer clips, 2 extension cables

Applications:

  • Floating measurements
  • Switching power supply design
  • Motor drive design
  • Electronic ballast design
  • CRT display design
  • Power converter design and service
  • Power device evaluation

The P5205A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5205A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope.

The P5205A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
P5205A
Test Probes P5205A
Test Probes High-Volt Diff Probe 100MHz 50X/500X

Test Probes High-Volt Diff Probe 100MHz 50X/500X

Buy Now Datasheet
Oscilloscope Probe; Oscilloscope Probe Function Tektronix - 34T4736 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe; Oscilloscope Probe Function Tektronix
34T4736
Oscilloscope Probe; Oscilloscope Probe Function Tektronix 34T4736
OSCILLOSCOPE PROBE; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

OSCILLOSCOPE PROBE; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P5205A P5205A P5205A 34T4736
Product Name Differential Probe Differential Probe Test Probes Oscilloscope Probe; Oscilloscope Probe Function Tektronix
Probe Type Differential Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJ Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details