B&K Precision Probe 731A

Description
The 731A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement units: Knots, MPH, KPH, m/sec, ft/min Auto power off Data Hold MIN/MAX/Average Back light display CE approved The BK Precision 731A Thermo-Anemometer with Wand Probe is portable, digital, mechanical vane on retractable cord anemometer, designed to measure airflow and air temperature. The BK 731A comes with 2 meters of coiled cable and a mounting nut for long extension.
Datasheet
Description
The 731A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement units: Knots, MPH, KPH, m/sec, ft/min Auto power off Data Hold MIN/MAX/Average Back light display CE approved The BK Precision 731A Thermo-Anemometer with Wand Probe is portable, digital, mechanical vane on retractable cord anemometer, designed to measure airflow and air temperature. The BK 731A comes with 2 meters of coiled cable and a mounting nut for long extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 731A
The 731A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement units: Knots, MPH, KPH, m/sec, ft/min Auto power off Data Hold MIN/MAX/Average Back light display CE approved The BK Precision 731A Thermo-Anemometer with Wand Probe is portable, digital, mechanical vane on retractable cord anemometer, designed to measure airflow and air temperature. The BK 731A comes with 2 meters of coiled cable and a mounting nut for long extension.

The 731A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Measurement units: Knots, MPH, KPH, m/sec, ft/min
  • Auto power off
  • Data Hold
  • MIN/MAX/Average
  • Back light display
  • CE approved

The BK Precision 731A Thermo-Anemometer with Wand Probe is portable, digital, mechanical vane on retractable cord anemometer, designed to measure airflow and air temperature.
The BK 731A comes with 2 meters of coiled cable and a mounting nut for long extension.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 731A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details