RIGOL Technologies, Inc. Voltage Probe RP5600A

Description
The RP5600A is a 600 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 V Up to 600 MHz analog bandwidth Precise and tenuous probe tip Auto identification of the probe attenuation ratio (when supported by the oscilloscope) Firm, durable and retractable normal probe hook Equipped with many kinds of ground lines to connect to different earth terminals Works with- DS4 MSO4 DS6 Accessories: Probe Probe tip - 2 Barrel insulator (long) Barrel insulator (short) General purpose retractable hook tip Dual-lead adapter Probe bracket SMD clip - 2 Spring ground - 2 Alligator ground lead Socketed ground lead Screwdriver Sign loop - 8 BNC adapter The RIGOL RP5600A voltage probe provides up to 600 MHz bandwidth and uses modular structure allowing users to replace the probe tips. The probe has compact structure and uses snap-on BNC connector for easy connection with the oscilloscope.
Description
The RP5600A is a 600 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 V Up to 600 MHz analog bandwidth Precise and tenuous probe tip Auto identification of the probe attenuation ratio (when supported by the oscilloscope) Firm, durable and retractable normal probe hook Equipped with many kinds of ground lines to connect to different earth terminals Works with- DS4 MSO4 DS6 Accessories: Probe Probe tip - 2 Barrel insulator (long) Barrel insulator (short) General purpose retractable hook tip Dual-lead adapter Probe bracket SMD clip - 2 Spring ground - 2 Alligator ground lead Socketed ground lead Screwdriver Sign loop - 8 BNC adapter The RIGOL RP5600A voltage probe provides up to 600 MHz bandwidth and uses modular structure allowing users to replace the probe tips. The probe has compact structure and uses snap-on BNC connector for easy connection with the oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP5600A
The RP5600A is a 600 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 V Up to 600 MHz analog bandwidth Precise and tenuous probe tip Auto identification of the probe attenuation ratio (when supported by the oscilloscope) Firm, durable and retractable normal probe hook Equipped with many kinds of ground lines to connect to different earth terminals Works with- DS4 MSO4 DS6 Accessories: Probe Probe tip - 2 Barrel insulator (long) Barrel insulator (short) General purpose retractable hook tip Dual-lead adapter Probe bracket SMD clip - 2 Spring ground - 2 Alligator ground lead Socketed ground lead Screwdriver Sign loop - 8 BNC adapter The RIGOL RP5600A voltage probe provides up to 600 MHz bandwidth and uses modular structure allowing users to replace the probe tips. The probe has compact structure and uses snap-on BNC connector for easy connection with the oscilloscope.

The RP5600A is a 600 MHz, 300 V voltage probe from Rigol.

Features:

  • Voltage probe
  • 300 V
  • Up to 600 MHz analog bandwidth
  • Precise and tenuous probe tip
  • Auto identification of the probe attenuation ratio (when supported by the oscilloscope)
  • Firm, durable and retractable normal probe hook
  • Equipped with many kinds of ground lines to connect to different earth terminals

Works with-

  • DS4
  • MSO4
  • DS6

Accessories:

  • Probe
  • Probe tip - 2
  • Barrel insulator (long)
  • Barrel insulator (short)
  • General purpose retractable hook tip
  • Dual-lead adapter
  • Probe bracket
  • SMD clip - 2
  • Spring ground - 2
  • Alligator ground lead
  • Socketed ground lead
  • Screwdriver
  • Sign loop - 8
  • BNC adapter

The RIGOL RP5600A voltage probe provides up to 600 MHz bandwidth and uses modular structure allowing users to replace the probe tips. The probe has compact structure and uses snap-on BNC connector for easy connection with the oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP5600A
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - 703XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details