The TCP2020 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.
Additional Features:
Applications:
The TCP0020, TCP2020, and TCP202A are a family of high-performance, easy-to-use AC/DC current probes designed for use with a variety of oscilloscopes. The TCP0020 is designed for direct connection to oscilloscopes with the TekVPI™ probe interface and the TCP202A is designed for direct connection to oscilloscopes with the TekProbe™ probe interface. The TCP2020 is designed for use with any instrument with BNC inputs and >100 k Ohm input termination.
These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP0020 and TCP2020 provide a maximum 20 ARMS measurement range, while the TCP202A provides a maximum 15 ADC + Peak AC measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.
The TCP2020 is a 50 MHz, 20 A current probe from Tektronix.
Additional Features:
Applications:
The TCP0020, TCP2020, and TCP202A are a family of high-performance, easy-to-use AC/DC current probes designed for use with a variety of oscilloscopes. The TCP0020 is designed for direct connection to oscilloscopes with the TekVPI™ probe interface and the TCP202A is designed for direct connection to oscilloscopes with the TekProbe™ probe interface. The TCP2020 is designed for use with any instrument with BNC inputs and >100 k Ohm input termination.
These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP0020 and TCP2020 provide a maximum 20 ARMS measurement range, while the TCP202A provides a maximum 15 ADC + Peak AC measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.
PROBE, CURRENT, 1%, TEKVPI SERIES OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Test Probes Current Probe DC 50 MHz BW, 20Amp
| ValueTronics International, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | TCP2020 | 44W0172 | TCP2020 |
| Product Name | Current Probe | Probe, Current, 1%, Tekvpi Series Oscilloscope; Meter Side Connector Tektronix | Test Probes |
| Probe Type | Current | Current |