Cal Test Electronics, Inc. Oscilloscope Probes CT4066

Description
"20:1, 50:1, 200:1 Active Differential 25MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"
Request a Quote Datasheet
Description
"20:1, 50:1, 200:1 Active Differential 25MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT4066-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT4066-ND
Oscilloscope Probes CT4066-ND
"20:1, 50:1, 200:1 Active Differential 25MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"

"20:1, 50:1, 200:1 Active Differential 25MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 700V (DC + AC Peak)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT4066
Test Probes CT4066
Test Probes DIFF PROBE KIT 25MHz 700V 20x/50x/200x

Test Probes DIFF PROBE KIT 25MHz 700V 20x/50x/200x

Buy Now Datasheet
Differential Probe - CT4066 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT4066
Differential Probe CT4066
The CT4066 is a 25 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: 25 MHz bandwidth (-3 dB) Up to ±700 V (DC + AC peak) Attenuation 20x/50x/200x High accuracy (±2%) Power indicator LED Meets IEC 61010-1:2010 CAT II safety standard Kit Contents: CT4066 Differential Probe User Manual (2) Pincer clips (2) Alligator clips (2) Sheathed 4 mm banana plug test leads, silicone jacketed (1) Insulated BNC cable (1) 9 V power adapter Specifications: All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C. Electrical Characteristics Bandwidth: 25 MHz (50x and 200x attenuation); 15 MHz (20x attenuation) Rise Time: 14 ns for 50x and 200x; 23.4 ns for 20x Attenuation: 20x, 50x, 200x Accuracy: ±2% * AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz Maximum Input Voltage (20x) (DC + AC peak): ±70 V Maximum Input Voltage (50x) (DC + AC peak): ±175 V Maximum Input Voltage (200x) (DC + AC peak): ±700 V Absolute Maximum Rated Input Voltage (each side to ground): 600 Vrms Input Impedance (Differential): 4 Mω // 1.2 pF Input Impedance (each side to ground): 2 Mω // 2.3 pF Output Voltage Swing: ±8 V (driving 1 Mω oscilloscope input) Offset (typical): ±5 mV Noise (typical): 2 mVrms Source Impedance: 50 ω Power Supply: 9 V power adapter (included) Mechanical Characteristics Weight: 250 g Dimensions: 195 x 55 x 30 mm BNC Cable Length: 100 cm Input Leads Length: 55 cm each Environmental Characteristics Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH Pollution Degree: Pollution Degree 2 Safety Specifications IEC 61010-1 CAT II The Cal Test CT4066 is an active differential probe with a high input impedance and low input capacitance. With a 25 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±700 V. The CT4066 is compatible with oscilloscopes from all major manufacturers.

The CT4066 is a 25 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.

Additional Features:

  • 25 MHz bandwidth (-3 dB)
  • Up to ±700 V (DC + AC peak)
  • Attenuation 20x/50x/200x
  • High accuracy (±2%)
  • Power indicator LED
  • Meets IEC 61010-1:2010 CAT II safety standard

Kit Contents:

  • CT4066 Differential Probe
  • User Manual
  • (2) Pincer clips
  • (2) Alligator clips
  • (2) Sheathed 4 mm banana plug test leads, silicone jacketed
  • (1) Insulated BNC cable
  • (1) 9 V power adapter

Specifications:

All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C.

Electrical Characteristics

  • Bandwidth: 25 MHz (50x and 200x attenuation); 15 MHz (20x attenuation)
  • Rise Time: 14 ns for 50x and 200x; 23.4 ns for 20x
  • Attenuation: 20x, 50x, 200x
  • Accuracy: ±2% *
  • AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz
  • Maximum Input Voltage (20x) (DC + AC peak): ±70 V
  • Maximum Input Voltage (50x) (DC + AC peak): ±175 V
  • Maximum Input Voltage (200x) (DC + AC peak): ±700 V
  • Absolute Maximum Rated Input Voltage (each side to ground): 600 Vrms
  • Input Impedance (Differential): 4 MΩ // 1.2 pF
  • Input Impedance (each side to ground): 2 MΩ // 2.3 pF
  • Output Voltage Swing: ±8 V (driving 1 MΩ oscilloscope input)
  • Offset (typical): ±5 mV
  • Noise (typical): 2 mVrms
  • Source Impedance: 50 Ω
  • Power Supply: 9 V power adapter (included)

Mechanical Characteristics

  • Weight: 250 g
  • Dimensions: 195 x 55 x 30 mm
  • BNC Cable Length: 100 cm
  • Input Leads Length: 55 cm each

Environmental Characteristics

  • Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH
  • Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH
  • Pollution Degree: Pollution Degree 2

Safety Specifications

  • IEC 61010-1 CAT II

The Cal Test CT4066 is an active differential probe with a high input impedance and low input capacitance. With a 25 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±700 V. The CT4066 is compatible with oscilloscopes from all major manufacturers.

Supplier's Site Datasheet
Differential Probe, 25Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 61AC4701 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 25Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
61AC4701
Differential Probe, 25Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 61AC4701
DIFFERENTIAL PROBE, 25MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:25MHz; Input Voltage Max:700V p-p; Test Probe Attenuation:20:1, 50:1, 200:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 25MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:25MHz; Input Voltage Max:700V p-p; Test Probe Attenuation:20:1, 50:1, 200:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT4066-ND CT4066 CT4066 61AC4701
Product Name Oscilloscope Probes Test Probes Differential Probe Differential Probe, 25Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
Probe Technology Active Active
Bandwidth 25 MHz 25 MHz 25 MHz
Input Resistance 4 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details