Tektronix, Inc. 1000X High Voltage Passive Test Probe; Oscilloscope Probe Function Tektronix P6015A

Description
1000X HIGH VOLTAGE PASSIVE TEST PROBE; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:75MHz; Input Voltage Max:20kV; Test Probe Attenuation:1000:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1000X HIGH VOLTAGE PASSIVE TEST PROBE; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:75MHz; Input Voltage Max:20kV; Test Probe Attenuation:1000:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000X High Voltage Passive Test Probe; Oscilloscope Probe Function Tektronix - 85F019 - Newark, An Avnet Company
Chicago, IL, United States
1000X High Voltage Passive Test Probe; Oscilloscope Probe Function Tektronix
85F019
1000X High Voltage Passive Test Probe; Oscilloscope Probe Function Tektronix 85F019
1000X HIGH VOLTAGE PASSIVE TEST PROBE; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:75MHz; Input Voltage Max:20kV; Test Probe Attenuation:1000:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes

1000X HIGH VOLTAGE PASSIVE TEST PROBE; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:75MHz; Input Voltage Max:20kV; Test Probe Attenuation:1000:1; For Use With:Tektronix Digital Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Voltage Probe - P6015A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6015A
Voltage Probe P6015A
The P6015A is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: High Voltage: 20 kV DC / 40 kV Peak (100ms Pulse Width) High Bandwidth: DC to 75 MHz Silicone Dielectric Optional 1000X Readout Coding Wide Compensation Range (7 to 49 pF) Heavy-duty Versatile Ground Lead and Alligator Clip Includes: Hook probe tip; banana plug tip; crocodile clip – plugs onto ground lead; ground lead; carrying case; instruction manual. Applications: Power supply design Design motor drive Electronic ballast Power semiconductors Switch mode control UPS systems Power converters For heavy-duty high-performance measurements of voltages over 2.5 kV, the P6015A is the industry standard. You can measure DC voltages up to 20 kVRMSand pulses up to 40 kV (peak, 100 ms duration). The 75 MHz bandwidth enables you to capture fast, high-voltage signals. The P6015A uses an environmentally safe silicone compound for a dielectric and never needs refilling. Other features include: A 7-49 pF compensation range, small compensation box that fits on adjacent amplifier inputs, and a readout option for use with most Tektronix digital scopes. With the readout option, displayed voltage amplitude values will be the actual signal value rather than understated by a factor of 1,000.

The P6015A is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • High Voltage: 20 kV DC / 40 kV Peak (100ms Pulse Width)
  • High Bandwidth: DC to 75 MHz
  • Silicone Dielectric
  • Optional 1000X Readout Coding
  • Wide Compensation Range (7 to 49 pF)
  • Heavy-duty Versatile Ground Lead and Alligator Clip
  • Includes: Hook probe tip; banana plug tip; crocodile clip – plugs onto ground lead; ground lead; carrying case; instruction manual.

Applications:

  • Power supply design
  • Design motor drive
  • Electronic ballast
  • Power semiconductors
  • Switch mode control
  • UPS systems
  • Power converters

For heavy-duty high-performance measurements of voltages over 2.5 kV, the P6015A is the industry standard. You can measure DC voltages up to 20 kVRMSand pulses up to 40 kV (peak, 100 ms duration). The 75 MHz bandwidth enables you to capture fast, high-voltage signals.

The P6015A uses an environmentally safe silicone compound for a dielectric and never needs refilling. Other features include: A 7-49 pF compensation range, small compensation box that fits on adjacent amplifier inputs, and a readout option for use with most Tektronix digital scopes. With the readout option, displayed voltage amplitude values will be the actual signal value rather than understated by a factor of 1,000.

Supplier's Site Datasheet
Voltage Probe - P6015A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6015A
Voltage Probe P6015A
The P6015A is a 75 MHz, 20 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: High Voltage - 20 kV DC / 40 kV Peak (100 ms Pulse Width) DC to 75 MHz Silicone Dielectric Nominal length: 3 m Attenuation: 1000X Bandwidth: 75 MHz Rise time (typ): 4.0 ns Loading: 100 Mω/ 3.0 pF Maximum input voltage, DC or RMS: 20 kV Wide Compensation range (pf): 7 to 49 Readout: No EMC environment and safety: UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 Applications Power supply design Design motor drive Electronic ballast Power semiconductors Switch mode control UPS systems Power converters For heavy-duty high-performance measurements of voltages over 2.5 kV, the P6015A is the industry standard. You can measure DC voltages up to 20 kVrms and pulses up to 40 kV (peak, 100 ms duration). The 75 MHz bandwidth enables you to capture fast, high-voltage signals. The P6015A uses an environmentally safe silicone compound for a dielectric and never needs refilling. Other features include: A 7-49 pF compensation range, small compensation box that fits on adjacent amplifier inputs, and a readout option for use with most Tektronix digital scopes. With the readout option, displayed voltage amplitude values will be the actual signal value rather than understated by a factor of 1,000. Safe high voltage probe solutions for ground-referenced voltage testing. It is critical to safely and accurately capture real-time signal information from "elevated" or "floating" voltage systems. Our portfolio of high voltage probes provides the safety you need for single-ended, differential or isolated measurements.

The P6015A is a 75 MHz, 20 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • High Voltage - 20 kV DC / 40 kV Peak (100 ms Pulse Width)
  • DC to 75 MHz
  • Silicone Dielectric
  • Nominal length: 3 m
  • Attenuation: 1000X
  • Bandwidth: 75 MHz
  • Rise time (typ): 4.0 ns
  • Loading: 100 MΩ/ 3.0 pF
  • Maximum input voltage, DC or RMS: 20 kV
  • Wide Compensation range (pf): 7 to 49
  • Readout: No
  • EMC environment and safety: UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031

Applications

  • Power supply design
  • Design motor drive
  • Electronic ballast
  • Power semiconductors
  • Switch mode control
  • UPS systems
  • Power converters

For heavy-duty high-performance measurements of voltages over 2.5 kV, the P6015A is the industry standard. You can measure DC voltages up to 20 kVrms and pulses up to 40 kV (peak, 100 ms duration). The 75 MHz bandwidth enables you to capture fast, high-voltage signals.

The P6015A uses an environmentally safe silicone compound for a dielectric and never needs refilling. Other features include: A 7-49 pF compensation range, small compensation box that fits on adjacent amplifier inputs, and a readout option for use with most Tektronix digital scopes. With the readout option, displayed voltage amplitude values will be the actual signal value rather than understated by a factor of 1,000.

Safe high voltage probe solutions for ground-referenced voltage testing. It is critical to safely and accurately capture real-time signal information from "elevated" or "floating" voltage systems. Our portfolio of high voltage probes provides the safety you need for single-ended, differential or isolated measurements.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6015A
Test Probes P6015A
Test Probes 75MHZ 40kV 1000X

Test Probes 75MHZ 40kV 1000X

Buy Now

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 85F019 P6015A P6015A P6015A
Product Name 1000X High Voltage Passive Test Probe; Oscilloscope Probe Function Tektronix Voltage Probe Voltage Probe Test Probes
Probe Type Voltage Voltage; Current Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Long Handle Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details