Tektronix, Inc. Ac Current Probe, 12A, 25Khz-1Ghz; Meter Side Connector Tektronix CT1

Description
AC CURRENT PROBE, 12A, 25KHZ-1GHZ; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:12A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 12A, 25KHZ-1GHZ; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:12A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 12A, 25Khz-1Ghz; Meter Side Connector Tektronix - 88F1882 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 12A, 25Khz-1Ghz; Meter Side Connector Tektronix
88F1882
Ac Current Probe, 12A, 25Khz-1Ghz; Meter Side Connector Tektronix 88F1882
AC CURRENT PROBE, 12A, 25KHZ-1GHZ; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:12A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, 12A, 25KHZ-1GHZ; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:12A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT1
Test Probes CT1
Test Probes 1GHZ, 12A w/probe

Test Probes 1GHZ, 12A w/probe

Buy Now Datasheet
Current Probe - CT1 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CT1
Current Probe CT1
The CT1 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 25 kHz to 1 GHz Maximum Pulse Current: 450 mA Maximum CW Current: 12 A AC Only Solid Core High Bandwidth Ultra-low Inductance Very Small Form Factor Characterize Current Waveforms up to <200 pSec Rise Times Very Low Loading of Circuit Under Test Fits Into Dense, Closely-spaced Circuit Designs Applications: Data Storage Read Channel Design Silicon Characterization High-frequency Analog Design ESD Testing Signal Injection Differential Current Measurements Single Shot Low Rep-rate Pulse Measurements Propagation Delay Measurement The Tektronix CT1 Current Probes are designed for permanent or semi-permanent in-circuit installation. The CT1 probe consists of a current transformer and an interconnecting cable. The current transformers have a small hole through which a current carrying conductor is passed during circuit assembly. The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input. A 50 Ohm termination is required to terminate the cable when connected to a high impedance (1 Mω) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit.

The CT1 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 25 kHz to 1 GHz
  • Maximum Pulse Current: 450 mA
  • Maximum CW Current: 12 A
  • AC Only
  • Solid Core High Bandwidth
  • Ultra-low Inductance
  • Very Small Form Factor
  • Characterize Current Waveforms up to <200 pSec Rise Times
  • Very Low Loading of Circuit Under Test
  • Fits Into Dense, Closely-spaced Circuit Designs

Applications:

  • Data Storage Read Channel Design
  • Silicon Characterization
  • High-frequency Analog Design
  • ESD Testing
  • Signal Injection
  • Differential Current Measurements
  • Single Shot Low Rep-rate Pulse Measurements
  • Propagation Delay Measurement

The Tektronix CT1 Current Probes are designed for permanent or semi-permanent in-circuit installation. The CT1 probe consists of a current transformer and an interconnecting cable.
The current transformers have a small hole through which a current carrying conductor is passed during circuit assembly. The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input.
A 50 Ohm termination is required to terminate the cable when connected to a high impedance (1 MΩ) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 88F1882 CT1 CT1
Product Name Ac Current Probe, 12A, 25Khz-1Ghz; Meter Side Connector Tektronix Test Probes Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.025″ Sq. Socket to Alligator Clip, 22 AWG PVC Test Lead - 9172 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details