ValueTronics International, Inc. Differential Probe 1153A

Description
The 1153A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: DC to 200 MHz bandwidth AutoProbe interface compatible ±200 V (DC + peak AC) maximum allowable input without attenuators 3000:1 CMRR at 1 MHz Low frequency reject Superior tolerance to ESD Low DC thermal drift Rugged construction The Keysight Agilent HP 1153A is a 1:1 FET differential probe with 200 MHz bandwidth and 3000:1 CMRR (Common Mode Rejection Ratio) at 1 MHz. The probe has an input resistance of 1 Mω and low input capacitance of 7 pF to minimize circuit loading. Compatible with the Keysight Agilent HP 54800, 87000, 80000, 9000, and 90000 Series oscilloscopes. This probe is not compatible with Keysight Agilent HP’s 5000, 6000 or 7000 Series oscilloscope.
Datasheet
Description
The 1153A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: DC to 200 MHz bandwidth AutoProbe interface compatible ±200 V (DC + peak AC) maximum allowable input without attenuators 3000:1 CMRR at 1 MHz Low frequency reject Superior tolerance to ESD Low DC thermal drift Rugged construction The Keysight Agilent HP 1153A is a 1:1 FET differential probe with 200 MHz bandwidth and 3000:1 CMRR (Common Mode Rejection Ratio) at 1 MHz. The probe has an input resistance of 1 Mω and low input capacitance of 7 pF to minimize circuit loading. Compatible with the Keysight Agilent HP 54800, 87000, 80000, 9000, and 90000 Series oscilloscopes. This probe is not compatible with Keysight Agilent HP’s 5000, 6000 or 7000 Series oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - 1153A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
1153A
Differential Probe 1153A
The 1153A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: DC to 200 MHz bandwidth AutoProbe interface compatible ±200 V (DC + peak AC) maximum allowable input without attenuators 3000:1 CMRR at 1 MHz Low frequency reject Superior tolerance to ESD Low DC thermal drift Rugged construction The Keysight Agilent HP 1153A is a 1:1 FET differential probe with 200 MHz bandwidth and 3000:1 CMRR (Common Mode Rejection Ratio) at 1 MHz. The probe has an input resistance of 1 Mω and low input capacitance of 7 pF to minimize circuit loading. Compatible with the Keysight Agilent HP 54800, 87000, 80000, 9000, and 90000 Series oscilloscopes. This probe is not compatible with Keysight Agilent HP’s 5000, 6000 or 7000 Series oscilloscope.

The 1153A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • DC to 200 MHz bandwidth
  • AutoProbe interface compatible
  • ±200 V (DC + peak AC) maximum allowable input without attenuators
  • 3000:1 CMRR at 1 MHz
  • Low frequency reject
  • Superior tolerance to ESD
  • Low DC thermal drift
  • Rugged construction

The Keysight Agilent HP 1153A is a 1:1 FET differential probe with 200 MHz bandwidth and 3000:1 CMRR (Common Mode Rejection Ratio) at 1 MHz. The probe has an input resistance of 1 MΩ and low input capacitance of 7 pF to minimize circuit loading. Compatible with the Keysight Agilent HP 54800, 87000, 80000, 9000, and 90000 Series oscilloscopes. This probe is not compatible with Keysight Agilent HP’s 5000, 6000 or 7000 Series oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1153A
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details