ValueTronics International, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| The 1269 is a banana plug from Pomona. Additional Features: BNC (Female) To Double Stacking Banana Plugs Adapter converts Double Banana Jack Test Instruments to BNC Coaxial configuration for added... | |
| The 1325-0 is a banana plug from Pomona. Additional Features: Standard Banana Jack, Solderless and Stackable Color: Black Designed to fit on the end of any 22 AWG to 18... | |
| The 1825-0 is a banana plug from Pomona. Additional Features: Standard Banana Jack, Solderless and Stackable Color: Black Designed to fit on the end of any 18 AWG to 22... | |
| The 1825-2 is a banana plug from Pomona. Additional Features: Standard Banana Jacks, Solderless and Stackable Color: Red Designed to fit on the end of any 18 AWG to 22... | |
| The 3073 is a banana plug from Pomona. Additional Features: BNC Female to Multi-Stacking Banana Plug Converts BNC cables with male plugs to stackable banana plugs for versatility BNC connector... | |
| The 3263 is a banana plug from Pomona. Additional Features: Standard Banana Plug With Threaded Stud and Solder Lug Length: .50” Thread: 6-32 Threaded stud for rapid mounting Furnished with... | |
| The 3276 is a banana plug from Pomona. Additional Features: Miniature Banana Plug With Threaded Stud “X” Dimension: 3276 = .23” (5,8mm), 4513 = .48” (12,2mm) Threaded stud enables fast... | |
| The 3285 is a banana plug from Pomona. Additional Features: Adapter, BNC “T” Female-Male-Female Materials: Body and Fittings – Brass, Tarnish Resistant Plating, Center Contact – Female: Gold Plated Beryllium... | |
| The 3782-36-0 is a banana plug from Pomona. Additional Features: Minigrabber® Test Clip To Stacking Banana Plug Color: Black Provides a Minigrabber output from a Banana Jack Banana plug is... | |
| The 3782-36-2 is a banana plug from Pomona. Additional Features: Minigrabber® Test Clip To Stacking Banana Plug Color: Red Provides a Minigrabber output from a Banana Jack Banana plug is... | |
| The 5145 is a banana plug from Pomona. Additional Features: Incapsulated Double Banana Plug Shorting Bar Low profile, completely insulated shorting bar Insulation has finger ridge for ease of insertion... | |
| The 6883 is a binding post from Pomona. Additional Features: Dual Binding Posts with base 5-way binding post with 0.154” cross-hole that accepts up to 12 AWG wire and standard... | |
| The 72913-2 is a banana plug from Pomona. Additional Features: Panel Mt IEC61010 4mm (0.16in) Jack for Sheathed Banana Plugs Solder Tab Materials: Body: Polyamide Nut: Nickel-plated Solder Tab: Gold-plated... | |
| The MDP-0 is a banana plug from Pomona. Additional Features: Stackable Double Banana Plug with Cable Guide Simplified attachment of cables or small components by means of set screws For... |