Cal Test Electronics, Inc. Test Probes GE4521RA

Description
Test Probes Oprobe x10,480MHz RA 4500 Series,2.0m,ELD
Datasheet
Description
Test Probes Oprobe x10,480MHz RA 4500 Series,2.0m,ELD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
GE4521RA
Test Probes GE4521RA
Test Probes Oprobe x10,480MHz RA 4500 Series,2.0m,ELD

Test Probes Oprobe x10,480MHz RA 4500 Series,2.0m,ELD

Buy Now Datasheet
Voltage Probe GE4521RA
The GE4521RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 480 MHz (-3 dB) bandwidth High impedance input: (10 Mω/≈12 pF) 6–22 pF compensation range Readout actuator pin Input Capacitance: ≈12 pF Output Impedance: 1 Mω Risetime: 0.73 ns IEC Rating: 300 V CAT II Cable Length: 2.0 m Operating Temperature: 0° to +50° C Humidity: 85% RH or less (at 35° C) RoHS (2011/65/EU) Compliant Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 The CalTest GE4521RA is a high bandwidth, high impedance 10x passive voltage probe with 10 Mω input impedance. The probe features a readout actuator pin (sense pin) on the BNC connector.

The GE4521RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 480 MHz (-3 dB) bandwidth
  • High impedance input: (10 MΩ/≈12 pF)
  • 6–22 pF compensation range
  • Readout actuator pin
  • Input Capacitance: ≈12 pF
  • Output Impedance: 1 MΩ
  • Risetime: 0.73 ns
  • IEC Rating: 300 V CAT II
  • Cable Length: 2.0 m
  • Operating Temperature: 0° to +50° C
  • Humidity: 85% RH or less (at 35° C)
  • RoHS (2011/65/EU) Compliant
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031

The CalTest GE4521RA is a high bandwidth, high impedance 10x passive voltage probe with 10 MΩ input impedance. The probe features a readout actuator pin (sense pin) on the BNC connector.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number GE4521RA GE4521RA
Product Name Test Probes Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details