Tektronix, Inc. Differential Probe, Oscilloscope, 500Mhz; Kit Contents Tektronix TIVM05

Description
DIFFERENTIAL PROBE, OSCILLOSCOPE, 500MHZ; Kit Contents:Differentia l Probe; Product Range:TIVM Series RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL PROBE, OSCILLOSCOPE, 500MHZ; Kit Contents:Differentia l Probe; Product Range:TIVM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe, Oscilloscope, 500Mhz; Kit Contents Tektronix - 96Y5474 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, Oscilloscope, 500Mhz; Kit Contents Tektronix
96Y5474
Differential Probe, Oscilloscope, 500Mhz; Kit Contents Tektronix 96Y5474
DIFFERENTIAL PROBE, OSCILLOSCOPE, 500MHZ; Kit Contents:Differentia l Probe; Product Range:TIVM Series RoHS Compliant: Yes

DIFFERENTIAL PROBE, OSCILLOSCOPE, 500MHZ; Kit Contents:Differential Probe; Product Range:TIVM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - TIVM05 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TIVM05
Differential Probe TIVM05
The TIVM05 is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps Fiber cable length: 3 m (9.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power Converter Design Power Device Evaluation Switching Power Supply Design Inverter Design Motor Drive Design Electronic Ballast Design EMI ESD Current shunt measurements Remote probing capability IsoVu is an ideal solution for users making the following measurements: Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements. Measurements in high EMI environments EMI compliance testing ESD testing The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth. The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

The TIVM05 is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth/Rise time (Typical): 500 MHz / ≤ 700 ps
  • Fiber cable length: 3 m (9.8 ft)
  • 2,000 V Common Mode Voltage
  • Up to ±50 V Differential (DC + pk AC)
  • Output Clamping
  • Safety Certified
  • Standard Warranty: 1 year

Applications:

  • Half/Full Bridge designs using GaN, SiC, IGBTs
  • Floating Measurements
  • Power Converter Design
  • Power Device Evaluation
  • Switching Power Supply Design
  • Inverter Design
  • Motor Drive Design
  • Electronic Ballast Design
  • EMI
  • ESD
  • Current shunt measurements
  • Remote probing capability

IsoVu is an ideal solution for users making the following measurements:

  • Differential measurements in the following conditions: Complete galvanic isolation is required, High common mode voltage, High frequency common mode interference, High frequency measurements.
  • Measurements in high EMI environments
  • EMI compliance testing
  • ESD testing

The Tektronix TIVM Series IsoVu™ Measurement System offers a galvanically isolated measurement solution for accurately resolving high bandwidth, differential signals up to ±50 Vpk in the presence of large common mode voltages with the best in class common mode rejection performance across its bandwidth.

The TIVM Series (IsoVu) products can be used on most Tektronix oscilloscopes with the TekVPI interface and on MSO/DPO70K series oscilloscopes with the TCA-VPI50 adapter. IsoVu utilizes an electro-optic sensor that converts the electrical signal from the sensor tip cables to an optical signal, which electrically isolates the device-under-test from the oscilloscope. IsoVu incorporates four separate lasers, an optical sensor, five optical fibers, and sophisticated feedback and control techniques. The sensor head, which connects to the test point, has complete electrical isolation and is powered over one of the optical fibers (No batteries required).

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TIVM05
Test Probes TIVM05
Test Probes Differential Probe 500MHz,50V,3m Cable

Test Probes Differential Probe 500MHz,50V,3m Cable

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 96Y5474 TIVM05 TIVM05
Product Name Differential Probe, Oscilloscope, 500Mhz; Kit Contents Tektronix Differential Probe Test Probes
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details