RIGOL Technologies, Inc. Current Probe RP1005C

Description
The RP1005C is a 10 MHz, 300 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 10MHz Large diameter allows high-current measurements Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 10MHz (-3dB) Rise Time - ≤35ns Maximum Continuous Input Range - 150A Maximum Peak Current Value - 300A peak, Non-continuous The Rigol RP1005C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.
Description
The RP1005C is a 10 MHz, 300 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 10MHz Large diameter allows high-current measurements Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 10MHz (-3dB) Rise Time - ≤35ns Maximum Continuous Input Range - 150A Maximum Peak Current Value - 300A peak, Non-continuous The Rigol RP1005C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Suppliers

Company
Product
Description
Supplier Links
Current Probe RP1005C
The RP1005C is a 10 MHz, 300 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 10MHz Large diameter allows high-current measurements Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 10MHz (-3dB) Rise Time - ≤35ns Maximum Continuous Input Range - 150A Maximum Peak Current Value - 300A peak, Non-continuous The Rigol RP1005C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

The RP1005C is a 10 MHz, 300 A current probe from Rigol.

Features:

  • Highly accurate current detection
  • Easy current measurement
  • Broadband frequency characteristics - DC to 10MHz
  • Large diameter allows high-current measurements
  • Easy protect function at excessive input
  • Unique thin film Hall effect element

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User's Guide
  • Probe Case

Specifications:

  • Bandwidth - DC to 10MHz (-3dB)
  • Rise Time - ≤35ns
  • Maximum Continuous Input Range - 150A
  • Maximum Peak Current Value - 300A peak, Non-continuous

The Rigol RP1005C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1005C
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XR Mini-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details