Fluke Test Probes I6000S FLEX-24

Description
Test Probes AC CURRENT PROBE
Datasheet
Description
Test Probes AC CURRENT PROBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
I6000S FLEX-24
Test Probes I6000S FLEX-24
Test Probes AC CURRENT PROBE

Test Probes AC CURRENT PROBE

Buy Now Datasheet
Ac Current Probe Fluke - 55M0780 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe Fluke
55M0780
Ac Current Probe Fluke 55M0780
AC CURRENT PROBE

AC CURRENT PROBE

Supplier's Site Datasheet
Current Probe I6000S FLEX-24
The I6000S FLEX-24 is a 50 MHz current probe from Fluke. Specifications: Head Cable Length (double insulated) - 610 mm (24 in.) Current Ranges - 60 A / 600 A / 6000 A ac rms Output Sensitivity (AC Coupled) - 50 mV / 5 mV / 0.5 mV per A Load Impedance - 100 kω minimum Accuracy (at 25 ºC) - ±1 % of range (45 Hz to 65 Hz) Linearity (10 % to 100 % of range) - ±0.2 % of reading Noise - 8 mV ac rms (60 A), 2 mV ac rms (600/6000 A) Frequency Range - 10 Hz to 50 kHz (-3 dB typical) Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz) Position sensitivity (with cable >25 mm from the coupling) - ±2 % of range External field (with cable >200 mm from the head) - ±1 % of range Power Supply - 2 x AA IEC LR6 400 hours, low battery indicator Temperature Coefficient - ±0.08 % of reading per °C Working Voltage - 600 V ac rms or dc The i6000s 24 Flex AC Current Probe (the Probe) is used with an oscilloscope, digital multimeters, recorders or data loggers. The Probe can be used to measure AC current up to 6000 A. The flexible measuring head allows current measurements on conductors that are hard to reach or inaccessible using typical clamp-on current probes. The Probe provides a low-voltage (3 V ac) output that is proportional to the current being measured. The Probe provides full-scale direct readings for 60 A, 600 A, and 6000 A.

The I6000S FLEX-24 is a 50 MHz current probe from Fluke.

Specifications:

  • Head Cable Length (double insulated) - 610 mm (24 in.)
  • Current Ranges - 60 A / 600 A / 6000 A ac rms
  • Output Sensitivity (AC Coupled) - 50 mV / 5 mV / 0.5 mV per A
  • Load Impedance - 100 kΩ minimum
  • Accuracy (at 25 ºC) - ±1 % of range (45 Hz to 65 Hz)
  • Linearity (10 % to 100 % of range) - ±0.2 % of reading
  • Noise - 8 mV ac rms (60 A), 2 mV ac rms (600/6000 A)
  • Frequency Range - 10 Hz to 50 kHz (-3 dB typical)
  • Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz)
  • Position sensitivity (with cable >25 mm from the coupling) - ±2 % of range
  • External field (with cable >200 mm from the head) - ±1 % of range
  • Power Supply - 2 x AA IEC LR6 400 hours, low battery indicator
  • Temperature Coefficient - ±0.08 % of reading per °C
  • Working Voltage - 600 V ac rms or dc

The i6000s 24 Flex AC Current Probe (the Probe) is used with an oscilloscope, digital multimeters, recorders or data loggers. The Probe can be used to measure AC current up to 6000 A. The flexible measuring head allows current measurements on conductors that are hard to reach or inaccessible using typical clamp-on current probes. The Probe provides a low-voltage (3 V ac) output that is proportional to the current being measured. The Probe provides full-scale direct readings for 60 A, 600 A, and 6000 A.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number I6000S FLEX-24 55M0780 I6000S FLEX-24
Product Name Test Probes Ac Current Probe Fluke Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.025″ Sq. Socket Jumper, 22 AWG PVC Test Lead - 9110 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details