Cal Test Electronics, Inc. Oscilloscope Probes CT2704SA

Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2704SA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2704SA-ND
Oscilloscope Probes CT2704SA-ND
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Voltage Probe CT2704SA
The CT2704SA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth High impedance input (10 Mω/16 pF - 10x position) Insulated BNC connector 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CalTest CT2704SA is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe. The CT2704SA features an insulated BNC connector for use with portable instruments. The High Performance CT2704SA is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

The CT2704SA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/16 pF - 10x position)
  • Insulated BNC connector
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CalTest CT2704SA is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe. The CT2704SA features an insulated BNC connector for use with portable instruments.

The High Performance CT2704SA is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT2704SA
Test Probes CT2704SA
Test Probes Oprobe x1/x10, 100MHz In - HiPro, 1.2m, Ins. BNC

Test Probes Oprobe x1/x10, 100MHz In - HiPro, 1.2m, Ins. BNC

Buy Now Datasheet
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 69AC5496 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
69AC5496
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 69AC5496
PASSIVE PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2704SA-ND CT2704SA CT2704SA 69AC5496
Product Name Oscilloscope Probes Voltage Probe Test Probes Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 1 to 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Deluxe XEL Automotive Test Kit, PVC - 3604 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details