Teledyne LeCroy Oscilloscope Probes PP005A

Description
"10:1 Passive 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 600V, CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 600V, CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - PP005A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
PP005A-ND
Oscilloscope Probes PP005A-ND
"10:1 Passive 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 600V, CAT II 300V"

"10:1 Passive 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 600V, CAT II 300V"

Buy Now Datasheet
Voltage Probe - PP005A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PP005A
Voltage Probe PP005A
The PP005A is a 500 MHz, 600 V voltage probe from LeCroy. Features: 500 MHz bandwidth (typical) ÷10 ±1% Attenuation 10 Mv ±1% Input Resistance 11 pF ±0.5 pF Input Capacitance 10 pF to 20 pF Compensation Range 5 mm Tip Size 600 V (DC + ACpeak) The PP005A is a 500 MHz MOHMS passive probe.

The PP005A is a 500 MHz, 600 V voltage probe from LeCroy.

Features:

  • 500 MHz bandwidth (typical)
  • ÷10 ±1% Attenuation
  • 10 Mv ±1% Input Resistance
  • 11 pF ±0.5 pF Input Capacitance
  • 10 pF to 20 pF Compensation Range
  • 5 mm Tip Size
  • 600 V (DC + ACpeak)

The PP005A is a 500 MHz MOHMS passive probe.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
PP005A
Test Probes PP005A
Test Probes 10 MOhms Passive Probe

Test Probes 10 MOhms Passive Probe

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number PP005A-ND PP005A PP005A
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 500 MHz 500 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Banana Socket, 22 AWG PVC Test Lead - 210W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details