Tektronix, Inc. Test Probes P2220

Description
Test Probes 1X/10X Covered BNC
Datasheet
Description
Test Probes 1X/10X Covered BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P2220
Test Probes P2220
Test Probes 1X/10X Covered BNC

Test Probes 1X/10X Covered BNC

Buy Now Datasheet
Oscilloscope Probe, Passive Voltage, 1X/10X, 200Mhz; Oscilloscope Probe Function Tektronix - 11J4782 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, Passive Voltage, 1X/10X, 200Mhz; Oscilloscope Probe Function Tektronix
11J4782
Oscilloscope Probe, Passive Voltage, 1X/10X, 200Mhz; Oscilloscope Probe Function Tektronix 11J4782
OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 1X/10X, 200MHZ; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; Product Range:-; Cable Length:1.5m; Test Probe Functions:Voltage RoHS Compliant: Yes

OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 1X/10X, 200MHZ; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; Product Range:-; Cable Length:1.5m; Test Probe Functions:Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - P2220 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P2220
Voltage Probe P2220
The P2220 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1x/10x Attenuation 200 MHz Bandwidth 1.5 m length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Includes: Retractable hook tip, 6-inch ground lead, adjustment tool, marker band set, Instruction Manual* *The accessory quantities may differ when multiple probes are shipped with an oscilloscope/probe system. Characteristics 10x Position Bandwidth: DC to 200 MHz Probe Length: 1.5 m Attenuation Ratio: 10:1 Compensation Range: 15 to 25 pF Input Capacitance: 17.0 pF (typ) Input Resistance: 10 MΩ Maximum Input Voltage: 300 V CAT II Maximum Voltage Between Reference Lead and Earth Ground: 30 VRMS 1x Position Bandwidth: DC to 6 MHz Probe Length: 1.5 m Attenuation Ratio: 1:1 Compensation Range: All oscilloscopes with 1 MΩ input Input Capacitance: 110 pF (typ) Input Resistance: 1 MΩ Maximum Input Voltage: 150 V CATII Maximum Voltage Between Reference Lead and Earth Ground: 30 VRMS Applications: Relative low-frequency measurements Low-frequency computer and telecom measurements Power supplies Low-frequency amplifiers The Tektronix P2220, 200 MHz passive voltage probe permits selection of 1x or 10x attenuation, using a switch located on the probe head. The P2220 probe is compatible with TDS200, TDS1000, TDS1000B, TDS2000, TDS2000B, and TPS2000 Series oscilloscopes. The P2220 probe also provides floating measurement capability up to 30 VRMS with TPS2000 Series oscilloscopes only. (Note: Do not float with TDS2000, TDS2000B, TDS1000, TDS1000B, or TDS200 Series oscilloscopes.)

The P2220 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 1x/10x Attenuation
  • 200 MHz Bandwidth
  • 1.5 m length
  • UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031
  • Includes: Retractable hook tip, 6-inch ground lead, adjustment tool, marker band set, Instruction Manual*
  • *The accessory quantities may differ when multiple probes are shipped with an oscilloscope/probe system.

Characteristics

10x Position

  • Bandwidth: DC to 200 MHz
  • Probe Length: 1.5 m
  • Attenuation Ratio: 10:1
  • Compensation Range: 15 to 25 pF
  • Input Capacitance: 17.0 pF (typ)
  • Input Resistance: 10 MΩ
  • Maximum Input Voltage: 300 V CAT II
  • Maximum Voltage Between Reference Lead and Earth Ground: 30 VRMS

1x Position

  • Bandwidth: DC to 6 MHz
  • Probe Length: 1.5 m
  • Attenuation Ratio: 1:1
  • Compensation Range: All oscilloscopes with 1 MΩ input
  • Input Capacitance: 110 pF (typ)
  • Input Resistance: 1 MΩ
  • Maximum Input Voltage: 150 V CATII
  • Maximum Voltage Between Reference Lead and Earth Ground: 30 VRMS

Applications:

  • Relative low-frequency measurements
  • Low-frequency computer and telecom measurements
  • Power supplies
  • Low-frequency amplifiers

The Tektronix P2220, 200 MHz passive voltage probe permits selection of 1x or 10x attenuation, using a switch located on the probe head.

The P2220 probe is compatible with TDS200, TDS1000, TDS1000B, TDS2000, TDS2000B, and TPS2000 Series oscilloscopes. The P2220 probe also provides floating measurement capability up to 30 VRMS with TPS2000 Series oscilloscopes only. (Note: Do not float with TDS2000, TDS2000B, TDS1000, TDS1000B, or TDS200 Series oscilloscopes.)

Supplier's Site Datasheet
Voltage Probe - P2220 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P2220
Voltage Probe P2220
The P2220 is a 30 V voltage probe from Tektronix. Features: 1x/10x Attenuation 200 MHz Bandwidth 1.5 m Length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom Measurements Power Supplies Low-frequency Amplifiers The P2220 probe is compatible with TDS200, TDS1000, TDS1000B, TDS2000, TDS2000B, and TPS2000 Series oscilloscopes. The P2220 probe also provides floating measurement capability up to 30 VRMS with TPS2000 Series oscilloscopes only. (Note: Do not float with TDS2000, TDS2000B, TDS1000, TDS1000B, or TDS200 Series oscilloscopes.)

The P2220 is a 30 V voltage probe from Tektronix.

Features:

  • 1x/10x Attenuation
  • 200 MHz Bandwidth
  • 1.5 m Length
  • UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and
  • IEC61010-2-031

Applications:

  • Relative Low-frequency Measurements
  • Low-frequency Computer and Telecom Measurements
  • Power Supplies
  • Low-frequency Amplifiers

The P2220 probe is compatible with TDS200, TDS1000, TDS1000B, TDS2000, TDS2000B, and TPS2000 Series oscilloscopes. The P2220 probe also provides floating measurement capability up to 30 VRMS with TPS2000 Series oscilloscopes only. (Note: Do not float with TDS2000, TDS2000B, TDS1000, TDS1000B, or TDS200 Series oscilloscopes.)

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P2220 11J4782 P2220 P2220
Product Name Test Probes Oscilloscope Probe, Passive Voltage, 1X/10X, 200Mhz; Oscilloscope Probe Function Tektronix Voltage Probe Voltage Probe
Probe Type Voltage Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Replacement Tip, 45o bend - 9399 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details