ValueTronics International, Inc. Datasheets for Electrical Safety Testers

Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Safety Testers: Learn more

Product Name Notes
The 1625-2 is an earth ground tester from Fluke. Additional Features: 3-and 4-pole Fall of Potential, earth resistance loop testing 4-pole Soil Resistivity testing Selective earth ground rod testing using...
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19057 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 19572 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 230415 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 230425 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 230425 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check...
The 2510 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The 2955 is a hipot from Slaughter. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,...
The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The 4045A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 5040AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 5220A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 566 is a ground tester from Sotcher Measurement. Additional Features: Input Voltage: 120VAC, 60Hz Dielectric Voltage: 0-2,500VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard; 1.0 mADC, +/-5% (option...
The 620L is a hipot from Associated Research. Features: Test operators can configure the 620L to perform all eight required Line Leakage tests Leakage current readings can be monitored using...
The 7500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 7550DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 7710 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 8106 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to...
The BM11D is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The DET14C (1000-761) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter...
The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mΩ – ideal for large earthing systems High accuracy for earth electrode and soil resistivity...
The DET2/2 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The DET24C (1007-331) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter...
The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit...
The DET3TD is a digtal ground tester from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake...
The DET4TD2 (1000-347) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable...
The DET4TR2 (1000-324) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable...
The EQUITEST5071 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GCT-9040 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GLC-9000 is a hipot from Instek. Features: Simple and Intuitive System Various Measurement Network Preset Test Conditions Various Standard Interfaces Measurement Network (MD) Accessories: User Manual 4 Alligator clips...
The GPT-9601 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9602 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9603 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9612 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9801 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9802 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9803 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9804 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9901A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9902A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GPT-9903A is a hipot from Instek. Features: AC 500VA AC/DC Withstanding Voltage/Insulation Tester 500VA AC Test Capacity 240x64 Ice Blue Dot Matrix LCD Sweep Function for DUT Characteristic Analysis...
The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The GUARDIAN 1030 is a hipot from QuadTech. Features: IR Measurements from 100kΩ to 50GΩ, Voltage: 50 to 1000VDC Measure Real and Total Current Meet UL, CSA, TUV, VDE, CE...
The GUARDIAN 1030S is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 10KV is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 10KVAC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 12KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 20KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 500VA PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The GUARDIAN 6000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,...
The HD125 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The HT-5000 is a HiPot from Compliance West. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The LT-952 is a hipot from ED&D.; HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The LT-952HC is a HiPot from ED&D.; HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The M100DC is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M1088 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on...
The M30 is a hipot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The M75 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG2 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MACROTESTG3 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The MIT510/2 is a hipot from Megger. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,...
The SENTRY 10 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,...
The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...
The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on...
The TOS5030 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS5050 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS5051 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS5051A is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS5052 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS6100 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The TOS6200 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V50 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V71 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,...
The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot,...
The ZG47 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,...