ValueTronics International, Inc. Differential Probe N2791A

Description
The N2791A is a 25 MHz differential probe from Agilent. Additional Features: 25 MHz bandwidth User-selectable attenuation settings of 10:1 or 100:1 Rated to measure differential and common mode voltage up to ±700 V at 100:1 mode Powered by included 4x AA batteries or USB host port of scope or PC Included accessories: Two retractable hook tips and Two alligator clips Compatible with any oscilloscope with 1 M BNC input Use the Agilent N2791A 25-MHz low-cost high-voltage differential probe to make safe and accurate floating measurements with an oscilloscope. The Keysight Agilent HP N2791A differential probe allows conventional earth-grounded Agilent oscilloscopes to be used for floating signal measurements of up to 700 V of differential voltage and common mode voltage. The probe is compatible with any oscilloscope with 1 M BNC input. The probe power is supplied by included 4x AA batteries or USB host port of the scope or PC via a supplied USB power cable.
Description
The N2791A is a 25 MHz differential probe from Agilent. Additional Features: 25 MHz bandwidth User-selectable attenuation settings of 10:1 or 100:1 Rated to measure differential and common mode voltage up to ±700 V at 100:1 mode Powered by included 4x AA batteries or USB host port of scope or PC Included accessories: Two retractable hook tips and Two alligator clips Compatible with any oscilloscope with 1 M BNC input Use the Agilent N2791A 25-MHz low-cost high-voltage differential probe to make safe and accurate floating measurements with an oscilloscope. The Keysight Agilent HP N2791A differential probe allows conventional earth-grounded Agilent oscilloscopes to be used for floating signal measurements of up to 700 V of differential voltage and common mode voltage. The probe is compatible with any oscilloscope with 1 M BNC input. The probe power is supplied by included 4x AA batteries or USB host port of the scope or PC via a supplied USB power cable.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - N2791A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
N2791A
Differential Probe N2791A
The N2791A is a 25 MHz differential probe from Agilent. Additional Features: 25 MHz bandwidth User-selectable attenuation settings of 10:1 or 100:1 Rated to measure differential and common mode voltage up to ±700 V at 100:1 mode Powered by included 4x AA batteries or USB host port of scope or PC Included accessories: Two retractable hook tips and Two alligator clips Compatible with any oscilloscope with 1 M BNC input Use the Agilent N2791A 25-MHz low-cost high-voltage differential probe to make safe and accurate floating measurements with an oscilloscope. The Keysight Agilent HP N2791A differential probe allows conventional earth-grounded Agilent oscilloscopes to be used for floating signal measurements of up to 700 V of differential voltage and common mode voltage. The probe is compatible with any oscilloscope with 1 M BNC input. The probe power is supplied by included 4x AA batteries or USB host port of the scope or PC via a supplied USB power cable.

The N2791A is a 25 MHz differential probe from Agilent.

Additional Features:

  • 25 MHz bandwidth
  • User-selectable attenuation settings of 10:1 or 100:1
  • Rated to measure differential and common mode voltage up to ±700 V at 100:1 mode
  • Powered by included 4x AA batteries or USB host port of scope or PC
  • Included accessories: Two retractable hook tips and Two alligator clips
  • Compatible with any oscilloscope with 1 M BNC input

Use the Agilent N2791A 25-MHz low-cost high-voltage differential probe to make safe and accurate floating measurements with an oscilloscope. The Keysight Agilent HP N2791A differential probe allows conventional earth-grounded Agilent oscilloscopes to be used for floating signal measurements of up to 700 V of differential voltage and common mode voltage. The probe is compatible with any oscilloscope with 1 M BNC input. The probe power is supplied by included 4x AA batteries or USB host port of the scope or PC via a supplied USB power cable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number N2791A
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XH Macro-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details